Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS570GI-01LF
ICS570GI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC ZD BUFFER 8TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
ICS570GI-01LF Datasheet
History Price: Obsolete
In Stock: 21320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS570GI-01LF vs ICS8733BY-01LF
Part No
ICS570GI-01LF
ICS8733BY-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer
Clock Generator
PLL
Yes
Yes with Bypass
Input
Clock
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
CMOS
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:2
Differential - Input:Output
No/No
Yes/Yes
Frequency - Max
55MHz
700MHz
Divider/Multiplier
No/Yes
Yes/Yes
Voltage - Supply
3.15V ~ 3.45V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
32-LQFP
Supplier Device Package
8-TSSOP
32-TQFP (7x7)