☰
ICS570GI-01LF
ICS570GI-01LF
Obsolete
Description:  IC ZD BUFFER 8TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 47440
ICS570GI-01LF vs ICS91719BGLFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Zero Delay Buffer, Spread Spectrum Clock Generator, Zero Delay Buffer
Clock Generator
PLL
Yes
Yes with Bypass
Input
Clock
Clock, Crystal
Output
CMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
55MHz
80MHz
Divider/Multiplier
No/Yes
No/No
Voltage - Supply
3.15V ~ 3.45V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
16-TSSOP