☰
CS82C55AZ
CS82C55AZ
Active
Description:  IC XPNDR PARALLEL 44PLCC
Manufacturer:  Renesas Electronics
Datasheet:   CS82C55AZ Datasheet
History Price: $17.61000
In Stock: 47600
CS82C55AZ Specification
Specification
Part No
CS82C55AZ
Category
Interface - I/O Expanders
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
24
Interface
Parallel
Interrupt Output
No
Features
-
Output Type
Open Drain
Current - Output Source/Sink
2.5mA
Clock Frequency
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.58x16.58)
CS82C55AZ Related Parts
CS82C55A
CS82C55A
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A-5
CS82C55A-5
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A-596
CS82C55A-596
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A-5Z
CS82C55A-5Z
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A-5Z96
CS82C55A-5Z96
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A96
CS82C55A96
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55AZ96
CS82C55AZ96
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55AZ96S2705
CS82C55AZ96S2705
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55AR2490
CS82C55AR2490
Harris Corporation
CMOS PROGRAMMABLE PERIPHERAL INT
CS82C55AZ Description
The Renesas Electronics CS82C55AZ is a highly regarded programmable peripheral interface (PPI) that is widely utilized in microprocessor-based systems. This device is designed to facilitate communication between a microprocessor and various peripheral devices, enabling efficient data transfer and control. Below is a comprehensive overview of the CS82C55AZ, including its specifications, features, and applications.

## Overview

The CS82C55AZ is an 8-bit PPI that provides three 8-bit I/O ports (Port A, Port B, and Port C) that can be configured for various input and output operations. This flexibility allows the device to be used in a wide range of applications, from simple data acquisition systems to complex industrial control systems. The CS82C55AZ is particularly valued for its ability to operate in different modes, making it adaptable to various system requirements.

## Key Features

1. Three 8-bit I/O Ports: The CS82C55AZ includes three ports (Port A, Port B, and Port C), each of which can be independently configured as input or output. This allows for versatile interfacing with multiple peripheral devices.

2. Multiple Operating Modes: The device supports several operating modes:
- Mode 0 (Basic I/O Mode): Ports can be used as standard input or output without any handshaking.
- Mode 1 (Strobed I/O Mode): This mode allows for handshaking between the microprocessor and peripheral devices, enabling more controlled data transfer.
- Mode 2 (Bidirectional Bus Mode): Port A can be used for bidirectional data transfer, allowing communication in both directions.

3. Interrupt Generation: The CS82C55AZ can generate interrupts, which allows the microprocessor to respond promptly to events from peripheral devices, enhancing system responsiveness.

4. Control Register: The device features a control register that allows for the configuration of the I/O ports and the selection of the operating modes, providing flexibility in system design.

5. Bus Compatibility: The CS82C55AZ is designed to interface seamlessly with standard microprocessor buses, making it compatible with a wide range of microcontrollers and processors.

## Specifications

- Supply Voltage: The CS82C55AZ typically operates at a supply voltage of 5V, which is standard for many digital circuits.

- Temperature Range: The device is rated for operation within a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

- Data Bus Width: As an 8-bit device, the CS82C55AZ can handle 8 bits of data simultaneously, making it suitable for a variety of applications.

- Maximum Clock Frequency: The maximum clock frequency for the CS82C55AZ is typically around 5 MHz, allowing for efficient data processing.

- Power Consumption: The device is designed to be power-efficient, with low power consumption in both active and standby modes, making it suitable for battery-operated devices.

- Pin Configuration: The CS82C55AZ is available in various package types, including DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier), facilitating easy integration into different circuit designs.

## Applications

The CS82C55AZ is widely used in various applications, including:

- Embedded Systems: It is commonly employed in embedded systems for interfacing with sensors, displays, and other peripherals.

- Industrial Automation: The device is utilized in industrial control systems for monitoring and controlling machinery and processes.

- Consumer Electronics: The CS82C55AZ can be found in consumer electronics for managing user interfaces and peripheral devices.

- Communication Systems: The device is used in communication systems for data transfer and control, enhancing the functionality of communication devices.

## Conclusion

The Renesas Electronics CS82C55AZ is a versatile and reliable programmable peripheral interface that plays a crucial role in microprocessor-based systems. Its ability to support multiple operating modes, along with its programmable I/O ports and interrupt capabilities, makes it an ideal choice for a wide range of applications. With its robust performance and compatibility with various microprocessor architectures, the CS82C55AZ continues to be a popular choice among engineers and developers in the field of electronics. Its adaptability and efficiency make it a valuable component in modern electronic designs.
CS82C55AZ Compare Parts
  • CS82C55AZ vs CS82C55AZ96
  • CS82C55AZ vs CS82C55A96
  • CS82C55AZ vs CS82C55A-5Z96
  • CS82C55AZ vs CS82C55A-5Z
  • CS82C55AZ vs CS82C55A-596
  • CS82C55AZ vs CS82C55A-5
  • CS82C55AZ vs CS82C55A
  • CS82C55AZ vs CS82C55AR2490
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again