☰
CS82C55A-596
CS82C55A-596
Obsolete
Description:  IC XPNDR PARALLEL 44PLCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 23200
CS82C55A-596 Specification
Specification
Part No
CS82C55A-596
Category
Interface - I/O Expanders
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
24
Interface
Parallel
Interrupt Output
No
Features
-
Output Type
Open Drain
Current - Output Source/Sink
2.5mA
Clock Frequency
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.58x16.58)
CS82C55A-596 Related Parts
CS82C55A
CS82C55A
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A-5
CS82C55A-5
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A-5Z
CS82C55A-5Z
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A-5Z96
CS82C55A-5Z96
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A96
CS82C55A96
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55AZ
CS82C55AZ
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55AZ96
CS82C55AZ96
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55AZ96S2705
CS82C55AZ96S2705
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55AR2490
CS82C55AR2490
Harris Corporation
CMOS PROGRAMMABLE PERIPHERAL INT
CS82C55A-596 Compare Parts
  • CS82C55A-596 vs CS82C55AZ96
  • CS82C55A-596 vs CS82C55AZ
  • CS82C55A-596 vs CS82C55A96
  • CS82C55A-596 vs CS82C55A-5Z96
  • CS82C55A-596 vs CS82C55A-5Z
  • CS82C55A-596 vs CS82C55A-5
  • CS82C55A-596 vs CS82C55A
  • CS82C55A-596 vs CS82C55AR2490
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again