☰
CS82C55A
CS82C55A
Obsolete
Description:  IC XPNDR PARALLEL 44PLCC
Manufacturer:  Renesas Electronics
Datasheet:   CS82C55A Datasheet
History Price: Obsolete
In Stock: 13440
CS82C55A Specification
Specification
Part No
CS82C55A
Category
Interface - I/O Expanders
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
24
Interface
Parallel
Interrupt Output
No
Features
-
Output Type
Open Drain
Current - Output Source/Sink
2.5mA
Clock Frequency
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.58x16.58)
CS82C55A Related Parts
CS82C55A-5
CS82C55A-5
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A-596
CS82C55A-596
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A-5Z
CS82C55A-5Z
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A-5Z96
CS82C55A-5Z96
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55A96
CS82C55A96
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55AZ
CS82C55AZ
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55AZ96
CS82C55AZ96
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55AZ96S2705
CS82C55AZ96S2705
Renesas Electronics
IC XPNDR PARALLEL 44PLCC
CS82C55AR2490
CS82C55AR2490
Harris Corporation
CMOS PROGRAMMABLE PERIPHERAL INT
CS82C55A Description
The Renesas Electronics CS82C55A is a versatile and widely used programmable peripheral interface (PPI) that serves as an essential component in various microprocessor-based systems. It is designed to facilitate communication between the microprocessor and peripheral devices, enabling efficient data transfer and control. Below is a detailed introduction to the CS82C55A, including its specifications and parameters.

## Overview

The CS82C55A is an 8-bit PPI that provides a means for interfacing with external devices such as keyboards, displays, and other I/O devices. It is particularly useful in applications where multiple peripheral devices need to be controlled or monitored by a microprocessor. The device is capable of operating in various modes, allowing for flexible configurations based on the specific requirements of the application.

## Key Features

1. Programmable I/O Ports: The CS82C55A features three 8-bit I/O ports (Port A, Port B, and Port C), which can be configured as input or output ports. This flexibility allows for a wide range of applications.

2. Operating Modes: The device supports multiple operating modes, including:
- Mode 0: Simple I/O mode, where ports can be used as standard input or output.
- Mode 1: Strobed I/O mode, which allows for handshaking between the microprocessor and peripheral devices.
- Mode 2: Bidirectional bus mode, enabling data transfer in both directions on Port A.

3. Interrupt Capability: The CS82C55A can generate interrupts, allowing the microprocessor to respond to events from peripheral devices efficiently.

4. Bus Interface: The device is designed to interface with standard microprocessor buses, making it compatible with a wide range of systems.

5. Control Register: The control register allows for the configuration of the I/O ports and the selection of operating modes.

## Specifications

- Supply Voltage: The CS82C55A typically operates at a supply voltage of 5V, making it suitable for most digital systems.

- Temperature Range: The device is designed to operate within a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions.

- Data Bus Width: The CS82C55A is an 8-bit device, meaning it can handle 8 bits of data at a time.

- Maximum Clock Frequency: The maximum clock frequency for the CS82C55A is typically around 5 MHz, allowing for fast data processing.

- Power Consumption: The device is designed to be power-efficient, with low power consumption in both active and standby modes.

- Pin Configuration: The CS82C55A is available in various package types, including DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier), facilitating easy integration into different circuit designs.

## Applications

The CS82C55A is widely used in various applications, including:

- Embedded Systems: It is commonly used in embedded systems for interfacing with sensors, displays, and other peripherals.

- Industrial Automation: The device is utilized in industrial control systems for monitoring and controlling machinery.

- Consumer Electronics: It can be found in consumer electronics for managing user interfaces and peripheral devices.

- Communication Systems: The CS82C55A is used in communication systems for data transfer and control.

## Conclusion

The Renesas Electronics CS82C55A is a robust and flexible programmable peripheral interface that plays a crucial role in microprocessor-based systems. Its ability to support multiple operating modes, along with its programmable I/O ports and interrupt capabilities, makes it an ideal choice for a wide range of applications. With its reliable performance and compatibility with various microprocessor architectures, the CS82C55A continues to be a popular choice among engineers and developers in the field of electronics.
CS82C55A Compare Parts
  • CS82C55A vs CS82C55AZ96
  • CS82C55A vs CS82C55AZ
  • CS82C55A vs CS82C55A96
  • CS82C55A vs CS82C55A-5Z96
  • CS82C55A vs CS82C55A-5Z
  • CS82C55A vs CS82C55A-596
  • CS82C55A vs CS82C55A-5
  • CS82C55A vs CS82C55AR2490
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again