☰
CS82C52Z
CS82C52Z
Obsolete
Description:  IC CONTROLLER UART 28-PLCC
Manufacturer:  Renesas Electronics
Datasheet:   CS82C52Z Datasheet
History Price: Obsolete
In Stock: 36320
CS82C52Z Specification
Specification
Part No
CS82C52Z
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
-
Number of Channels
1, UART
FIFO's
-
Protocol
RS232
Data Rate (Max)
1Mbps
Voltage - Supply
4.5V ~ 5.5V
With Auto Flow Control
-
With IrDA Encoder/Decoder
-
With False Start Bit Detection
-
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
CS82C52Z Related Parts
CS82C50A-5
CS82C50A-5
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
CS82C50A-596
CS82C50A-596
Intersil
SERIAL I/O CONTROLLER
CS82C50A-596
CS82C50A-596
Renesas Electronics
IC UART/BRG 44PLCC
CS82C50A-5Z
CS82C50A-5Z
Renesas Electronics
IC COMMUNICATION ELEMENT 44-PLCC
CS82C50A-5Z96
CS82C50A-5Z96
Renesas Electronics
IC ASYNC COMM ELEMNT UART 44PLCC
CS82C52
CS82C52
Harris Corporation
CMOS SERIAL CONTROLLER INTERFACE
CS82C5296
CS82C5296
Intersil
SERIAL I/O CONTROLLER
CS82C5296
CS82C5296
Renesas Electronics
IC UART/BRG 5V 16MHZ 28-PLCC
CS82C52AID82C52
CS82C52AID82C52
Renesas Electronics
IC CONTROLLER UART 28-PLCC
CS82C52Z96
CS82C52Z96
Renesas Electronics
IC UART/BRG 5V 16MHZ 28-PLCC
CS82C52Z Compare Parts
  • CS82C52Z vs CS82C52AID82C52
  • CS82C52Z vs CS82C5296
  • CS82C52Z vs CS82C5296
  • CS82C52Z vs CS82C52
  • CS82C52Z vs CS82C50A-5Z96
  • CS82C52Z vs CS82C50A-5Z
  • CS82C52Z vs CS82C50A-596
  • CS82C52Z vs CS82C50A-596
  • CS82C52Z vs CS82C50A-5
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied