CS82C52
CS82C52
Active
Description:  CMOS SERIAL CONTROLLER INTERFACE
Manufacturer:  Harris Corporation
Datasheet:   CS82C52 Datasheet
History Price: $17.59000
In Stock: 8500
CS82C52 Specification
Specification
Part No
CS82C52
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
Timer/Counter
Number of Channels
1, UART
FIFO's
-
Protocol
RS232
Data Rate (Max)
1MBaud
Voltage - Supply
4.5V ~ 5.5V
With Auto Flow Control
No
With IrDA Encoder/Decoder
No
With False Start Bit Detection
Yes
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
CS82C52 PDF Datasheet
CS82C52 Related Parts
CS82C50A-5
CS82C50A-5
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
CS82C50A-596
CS82C50A-596
Intersil
SERIAL I/O CONTROLLER
CS82C50A-596
CS82C50A-596
Renesas Electronics
IC UART/BRG 44PLCC
CS82C50A-5Z
CS82C50A-5Z
Renesas Electronics
IC COMMUNICATION ELEMENT 44-PLCC
CS82C50A-5Z96
CS82C50A-5Z96
Renesas Electronics
IC ASYNC COMM ELEMNT UART 44PLCC
CS82C5296
CS82C5296
Intersil
SERIAL I/O CONTROLLER
CS82C5296
CS82C5296
Renesas Electronics
IC UART/BRG 5V 16MHZ 28-PLCC
CS82C52AID82C52
CS82C52AID82C52
Renesas Electronics
IC CONTROLLER UART 28-PLCC
CS82C52Z
CS82C52Z
Renesas Electronics
IC CONTROLLER UART 28-PLCC
CS82C52Z96
CS82C52Z96
Renesas Electronics
IC UART/BRG 5V 16MHZ 28-PLCC
CS82C52 Compare Parts
  • CS82C52 vs CS82C52Z
  • CS82C52 vs CS82C52AID82C52
  • CS82C52 vs CS82C5296
  • CS82C52 vs CS82C5296
  • CS82C52 vs CS82C50A-5Z96
  • CS82C52 vs CS82C50A-5Z
  • CS82C52 vs CS82C50A-596
  • CS82C52 vs CS82C50A-596
  • CS82C52 vs CS82C50A-5
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.