Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
/ Intersil CS82C50A-596
CS82C50A-596
Obsolete
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description:
SERIAL I/O CONTROLLER
Manufacturer:
Intersil
Datasheet:
CS82C50A-596 Datasheet
History Price: $9.95000
In Stock: 47280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS82C50A-596 Specification
Specification
Part No
CS82C50A-596
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Intersil
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
-
Number of Channels
1, UART
FIFO's
-
Protocol
RS232
Data Rate (Max)
625kbps
Voltage - Supply
4.5V ~ 5.5V
With Auto Flow Control
-
With IrDA Encoder/Decoder
-
With False Start Bit Detection
-
With Modem Control
Yes
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.58x16.58)
CS82C50A-596 PDF Datasheet
CS82C50A-596 Datasheet
Click and Download: CS82C50A-596 Datasheet
CS82C50A-596 Related Parts
CS82C50A-5
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
CS82C50A-5Z
Renesas Electronics
IC COMMUNICATION ELEMENT 44-PLCC
CS82C50A-5Z96
Renesas Electronics
IC ASYNC COMM ELEMNT UART 44PLCC
CS82C52
Harris Corporation
CMOS SERIAL CONTROLLER INTERFACE
CS82C5296
Intersil
SERIAL I/O CONTROLLER
CS82C5296
Renesas Electronics
IC UART/BRG 5V 16MHZ 28-PLCC
CS82C52AID82C52
Renesas Electronics
IC CONTROLLER UART 28-PLCC
CS82C52Z
Renesas Electronics
IC CONTROLLER UART 28-PLCC
CS82C52Z96
Renesas Electronics
IC UART/BRG 5V 16MHZ 28-PLCC
CS82C50A-596 Compare Parts
CS82C50A-596 vs CS82C52Z
CS82C50A-596 vs CS82C52AID82C52
CS82C50A-596 vs CS82C5296
CS82C50A-596 vs CS82C5296
CS82C50A-596 vs CS82C52
CS82C50A-596 vs CS82C50A-5Z96
CS82C50A-596 vs CS82C50A-5Z
CS82C50A-596 vs CS82C50A-5
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied