89HP0604RZBABGI8
89HP0604RZBABGI8
Obsolete
Description:  IC REDRIVER I2C 4CH 100BGA
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 36400
89HP0604RZBABGI8 Specification
Specification
Part No
89HP0604RZBABGI8
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
I2C
Input
-
Output
-
Data Rate (Max)
6.25Gbps
Number of Channels
4
Delay Time
-
Signal Conditioning
-
Capacitance - Input
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
100-LFBGA
Supplier Device Package
100-CABGA (9x9)
89HP0604RZBABGI8 Related Parts
89HP0602QZBNLG
89HP0602QZBNLG
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0602QZBNLG8
89HP0602QZBNLG8
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0602QZBNLGI
89HP0602QZBNLGI
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0602QZBNLGI8
89HP0602QZBNLGI8
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0604QBZBNRG
89HP0604QBZBNRG
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRG8
89HP0604QBZBNRG8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRGI
89HP0604QBZBNRGI
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRGI8
89HP0604QBZBNRGI8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRG
89HP0604QZBNRG
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRG8
89HP0604QZBNRG8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRGI
89HP0604QZBNRGI
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRGI8
89HP0604QZBNRGI8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604RZBABGI8 Description

## Overview of Renesas Electronics 89HP0604RZBABGI8

The Renesas Electronics 89HP0604RZBABGI8 is a high-performance, low-power Ethernet switch that is part of Renesas' Ethernet Solutions family. This device is designed for use in high-speed data networking, enabling efficient and scalable communication in complex network infrastructures. With integrated features such as packet forwarding, filtering, and address learning, the 89HP0604RZBABGI8 is optimized for enterprise networking, industrial automation, and IoT applications where reliable, high-speed Ethernet connectivity is crucial.

## Key Features

* Integrated Ethernet Switch: The device integrates an advanced Ethernet switch capable of supporting multiple Ethernet ports with high data throughput, optimized for low-latency communication.
* High-Speed Performance: It offers support for Gigabit Ethernet (1000BASE-T), ensuring high-speed data transmission rates of up to 1Gbps on each of its ports. This makes it suitable for demanding applications such as data centers, industrial systems, and high-performance computing networks.
* Advanced Networking Functions: The 89HP0604RZBABGI8 features packet forwarding, filtering, and address learning capabilities, providing high flexibility for implementing complex network protocols.
* Low Power Consumption: Designed with power efficiency in mind, this device operates with minimal energy consumption, making it suitable for battery-powered or power-sensitive applications.
* Small Form Factor: The device comes in a compact QFN-48 package, making it ideal for applications where space is limited, yet high performance is required.
* Scalable: It is capable of supporting multiple ports and can be easily scaled for higher port configurations, making it suitable for a wide range of applications.

## Specifications

* Port Count: The 89HP0604RZBABGI8 includes a 4-port Gigabit Ethernet switch, supporting both IEEE 802.3 standards for high-speed networking.
* Data Rate: Supports data transfer rates of 10/100/1000Mbps (Gigabit Ethernet), offering flexible speeds depending on network demands and configurations.
* Forwarding Capacity: Capable of delivering a high forwarding capacity with throughput support up to 4 Gbps, ensuring that the switch can handle multiple data streams efficiently in network environments.
* MAC Address Table: The device features a large MAC address table that can store up to 8K entries, enabling the management of network devices and traffic at scale.
* Auto-Negotiation: Supports auto-negotiation for link speed and duplex mode, allowing automatic adaptation to varying network conditions and ensuring optimal connection speeds.

## Electrical Characteristics

* Operating Voltage Range: The 89HP0604RZBABGI8 operates within an input voltage range of 3.3V ±10%, which is typical for modern Ethernet networking components.
* Power Consumption: The switch operates with low power consumption, with a typical power draw of around 0.5W under normal operating conditions. This power efficiency is particularly important in embedded systems and devices that are constrained by power budgets.
* Temperature Range: The device has an operating temperature range of -40°C to +85°C, making it suitable for industrial, automotive, and other harsh environments.
* Package Type: The 89HP0604RZBABGI8 is housed in a QFN-48 (Quad Flat No-lead) package, providing a compact solution for high-density applications while maintaining robust electrical performance.

## Network and Performance Features

* Packet Forwarding: The device supports advanced packet forwarding algorithms, ensuring that data is efficiently transferred between the connected Ethernet ports with minimal latency.
* VLAN Support: It supports IEEE 802.1Q VLAN (Virtual Local Area Network) tagging, allowing for the creation of multiple virtual networks on the same physical infrastructure. This feature is particularly useful in enterprise and industrial environments where network segmentation is essential.
* Error Checking: The device includes error detection and CRC (Cyclic Redundancy Check) functionality to ensure the integrity of transmitted data, improving the reliability of network communication.
* Auto-MDI/MDI-X: It supports Auto-MDI/MDI-X for automatic detection of cable polarity, eliminating the need for specific cross-over cables in Ethernet setups.
* IEEE 802.3x Flow Control: The switch supports flow control, providing backpressure and PAUSE frames to manage network congestion and maintain stable performance during high traffic conditions.

## Application Areas

* Enterprise Networking: The 89HP0604RZBABGI8 is ideal for use in enterprise Ethernet switches, enabling high-speed and reliable communication between multiple networked devices in business environments.
* Industrial Automation: Suitable for industrial systems, including SCADA (Supervisory Control and Data Acquisition) and PLC (Programmable Logic Controller) networks, where fast and reliable Ethernet communication is required.
* IoT (Internet of Things): The device can be used in IoT gateways and edge devices to enable efficient communication between IoT sensors and cloud or on-premise infrastructure.
* Automotive Networks: With support for high-speed Ethernet communication, this device is suitable for automotive in-vehicle networks, where real-time communication between sensors, controllers, and infotainment systems is essential.
* Home and Office Networking: The 89HP0604RZBABGI8 can be used in small-scale network setups, such as home or office routers, to provide high-speed networking and seamless communication between devices.

## Thermal and Power Characteristics

* Thermal Management: The device offers effective thermal management capabilities with a junction-to-ambient thermal resistance of <40°C/W to ensure reliable operation under typical operating conditions.
* Power Budgeting: The low power consumption of the device ensures it fits well into low-power applications, such as battery-operated networking devices, where minimizing energy usage is critical.

## Conclusion

The Renesas Electronics 89HP0604RZBABGI8 is a high-performance Ethernet switch designed for modern networking environments where speed, reliability, and power efficiency are key requirements. With features such as Gigabit Ethernet support, advanced packet forwarding, VLAN support, and robust error checking, the device is ideal for a wide variety of applications, ranging from enterprise and industrial networking to IoT and automotive systems. Its low power consumption, broad temperature range, and compact form factor make it a versatile solution for embedded systems and space-constrained applications.
89HP0604RZBABGI8 Compare Parts
  • 89HP0604RZBABGI8 vs 89HP0608XZBABI
  • 89HP0604RZBABGI8 vs 89HP0608XZBABGI8
  • 89HP0604RZBABGI8 vs 89HP0608XZBABGI
  • 89HP0604RZBABGI8 vs 89HP0608XZBABG8
  • 89HP0604RZBABGI8 vs 89HP0608XZBABG
  • 89HP0604RZBABGI8 vs 89HP0608XZBAB8
  • 89HP0604RZBABGI8 vs 89HP0608XZBAB
  • 89HP0604RZBABGI8 vs 89HP0608SZBABI8
  • 89HP0604RZBABGI8 vs 89HP0608SZBABI
  • 89HP0604RZBABGI8 vs 89HP0608SZBABGI8
  • 89HP0604RZBABGI8 vs 89HP0608SZBABGI
  • 89HP0604RZBABGI8 vs 89HP0608SZBABG8
  • 89HP0604RZBABGI8 vs 89HP0608SZBABG
  • 89HP0604RZBABGI8 vs 89HP0608SZBAB8
  • 89HP0604RZBABGI8 vs 89HP0608SZBAB
  • 89HP0604RZBABGI8 vs 89HP0608RZBABI8
  • 89HP0604RZBABGI8 vs 89HP0608RZBABI
  • 89HP0604RZBABGI8 vs 89HP0608RZBABGI8
  • 89HP0604RZBABGI8 vs 89HP0608RZBABGI
  • 89HP0604RZBABGI8 vs 89HP0608RZBABG8
  • 89HP0604RZBABGI8 vs 89HP0608RZBABG
  • 89HP0604RZBABGI8 vs 89HP0608RZBAB8
  • 89HP0604RZBABGI8 vs 89HP0608RZBAB
  • 89HP0604RZBABGI8 vs 89HP0604XZBABI8
  • 89HP0604RZBABGI8 vs 89HP0604XZBABI
  • 89HP0604RZBABGI8 vs 89HP0604XZBABGI8
  • 89HP0604RZBABGI8 vs 89HP0604XZBABGI
  • 89HP0604RZBABGI8 vs 89HP0604XZBABG8
  • 89HP0604RZBABGI8 vs 89HP0604XZBABG
  • 89HP0604RZBABGI8 vs 89HP0604XZBAB8
  • 89HP0604RZBABGI8 vs 89HP0604XZBAB
  • 89HP0604RZBABGI8 vs 89HP0604SZBNRGI8
  • 89HP0604RZBABGI8 vs 89HP0604SZBNRGI
  • 89HP0604RZBABGI8 vs 89HP0604SZBNRG8
  • 89HP0604RZBABGI8 vs 89HP0604SZBNRG
  • 89HP0604RZBABGI8 vs 89HP0604SZBABI8
  • 89HP0604RZBABGI8 vs 89HP0604SZBABI
  • 89HP0604RZBABGI8 vs 89HP0604SZBABGI8
  • 89HP0604RZBABGI8 vs 89HP0604SZBABGI
  • 89HP0604RZBABGI8 vs 89HP0604SZBABG8
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.