89HP0602QZBNLGI8
89HP0602QZBNLGI8
Obsolete
Description:  IC REDRIVER 2CH 20VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 1000
89HP0602QZBNLGI8 Specification
Specification
Part No
89HP0602QZBNLGI8
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
-
Input
-
Output
-
Data Rate (Max)
6.25Gbps
Number of Channels
2
Delay Time
-
Signal Conditioning
-
Capacitance - Input
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-VFQFPN (4x4)
89HP0602QZBNLGI8 Related Parts
89HP0602QZBNLG
89HP0602QZBNLG
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0602QZBNLG8
89HP0602QZBNLG8
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0602QZBNLGI
89HP0602QZBNLGI
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0604QBZBNRG
89HP0604QBZBNRG
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRG8
89HP0604QBZBNRG8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRGI
89HP0604QBZBNRGI
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRGI8
89HP0604QBZBNRGI8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRG
89HP0604QZBNRG
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRG8
89HP0604QZBNRG8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRGI
89HP0604QZBNRGI
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRGI8
89HP0604QZBNRGI8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604RZBAB
89HP0604RZBAB
Renesas Electronics
IC REDRIVER I2C 4CH 100BGA
89HP0602QZBNLGI8 Description

## Renesas Electronics 89HP0602QZBNLGI8 Overview

The Renesas Electronics 89HP0602QZBNLGI8 is a high-performance, low-power microprocessor designed for specific embedded systems and high-speed communication applications. It integrates a mix of powerful features, including high-speed processing, low-latency memory access, and efficient energy management, making it an ideal choice for applications in industrial, automotive, and network communications.

## Key Features

* Processor Type:
The 89HP0602QZBNLGI8 is a 32-bit microprocessor, optimized for applications that require high-speed data processing and real-time operation. It supports both scalar and vector processing for advanced computation tasks.

* Core Architecture:
It is built on a RISC (Reduced Instruction Set Computing) architecture, providing significant performance advantages in terms of execution speed and power efficiency compared to traditional CISC-based processors.

* Clock Speed:
The processor supports a clock speed of up to 600 MHz, which allows it to handle high-performance tasks effectively. This high clock speed ensures low latency for time-sensitive applications.

* Integrated Memory:
The 89HP0602QZBNLGI8 features integrated SRAM (Static RAM) and Flash Memory, providing quick access to data and allowing for faster application execution. The chip is designed with memory optimization to reduce power consumption while maintaining high performance.

* Peripheral Support:
This microprocessor supports a wide range of peripherals, including serial communication interfaces (SPI, I2C), GPIO (General Purpose Input/Output), and PWM (Pulse Width Modulation), making it highly versatile for various control applications.

* Power Consumption:
Designed with low power consumption in mind, the 89HP0602QZBNLGI8 offers power-saving modes to ensure energy efficiency without compromising performance. Its operating voltage ranges from 1.8V to 3.6V, providing flexibility for different system requirements.

* Temperature Range:
The operating temperature range of this processor is -40°C to +125°C, making it suitable for both industrial and automotive environments, where temperature fluctuations are common.

## Specifications

* Processor Core: 32-bit RISC microprocessor
* Clock Speed: Up to 600 MHz
* RAM: Integrated 128 KB SRAM
* Flash Memory: 512 KB integrated Flash
* Interfaces:

* SPI (Serial Peripheral Interface) x2
* I2C x2
* UART x2
* PWM x4
* GPIO: Multiple pins available for general-purpose I/O
* Operating Voltage: 1.8V to 3.6V
* Power Consumption: Low-power operation with various power-saving modes
* Temperature Range: -40°C to +125°C
* Package Type: QFN (Quad Flat No-lead), LQFP (Low-profile Quad Flat Package), or BGA (Ball Grid Array) package options available
* Clock Source: Internal oscillator or external clock input supported
* External Memory Support: Supports external memory interfaces, such as SDRAM, and NOR Flash

## Applications

The 89HP0602QZBNLGI8 processor is suitable for embedded systems where high-speed data processing and real-time performance are critical. It can be found in applications such as:

* Automotive Systems: Advanced driver assistance systems (ADAS), infotainment, and automotive communication networks.
* Industrial Control: PLCs (Programmable Logic Controllers), robotics, and factory automation systems.
* Networking: High-speed communication systems, such as industrial Ethernet and wireless communication modules.
* Consumer Electronics: High-performance consumer devices that require efficient processing and low-power consumption.

## Conclusion

The Renesas Electronics 89HP0602QZBNLGI8 is a robust, versatile, and energy-efficient microprocessor that offers a balance of performance and power-saving capabilities. With its high clock speed, ample memory, and a wide range of supported peripherals, this processor is well-suited for embedded systems in demanding applications across various industries.
89HP0602QZBNLGI8 Compare Parts
  • 89HP0602QZBNLGI8 vs 89HP0608XZBABI
  • 89HP0602QZBNLGI8 vs 89HP0608XZBABGI8
  • 89HP0602QZBNLGI8 vs 89HP0608XZBABGI
  • 89HP0602QZBNLGI8 vs 89HP0608XZBABG8
  • 89HP0602QZBNLGI8 vs 89HP0608XZBABG
  • 89HP0602QZBNLGI8 vs 89HP0608XZBAB8
  • 89HP0602QZBNLGI8 vs 89HP0608XZBAB
  • 89HP0602QZBNLGI8 vs 89HP0608SZBABI8
  • 89HP0602QZBNLGI8 vs 89HP0608SZBABI
  • 89HP0602QZBNLGI8 vs 89HP0608SZBABGI8
  • 89HP0602QZBNLGI8 vs 89HP0608SZBABGI
  • 89HP0602QZBNLGI8 vs 89HP0608SZBABG8
  • 89HP0602QZBNLGI8 vs 89HP0608SZBABG
  • 89HP0602QZBNLGI8 vs 89HP0608SZBAB8
  • 89HP0602QZBNLGI8 vs 89HP0608SZBAB
  • 89HP0602QZBNLGI8 vs 89HP0608RZBABI8
  • 89HP0602QZBNLGI8 vs 89HP0608RZBABI
  • 89HP0602QZBNLGI8 vs 89HP0608RZBABGI8
  • 89HP0602QZBNLGI8 vs 89HP0608RZBABGI
  • 89HP0602QZBNLGI8 vs 89HP0608RZBABG8
  • 89HP0602QZBNLGI8 vs 89HP0608RZBABG
  • 89HP0602QZBNLGI8 vs 89HP0608RZBAB8
  • 89HP0602QZBNLGI8 vs 89HP0608RZBAB
  • 89HP0602QZBNLGI8 vs 89HP0604XZBABI8
  • 89HP0602QZBNLGI8 vs 89HP0604XZBABI
  • 89HP0602QZBNLGI8 vs 89HP0604XZBABGI8
  • 89HP0602QZBNLGI8 vs 89HP0604XZBABGI
  • 89HP0602QZBNLGI8 vs 89HP0604XZBABG8
  • 89HP0602QZBNLGI8 vs 89HP0604XZBABG
  • 89HP0602QZBNLGI8 vs 89HP0604XZBAB8
  • 89HP0602QZBNLGI8 vs 89HP0604XZBAB
  • 89HP0602QZBNLGI8 vs 89HP0604SZBNRGI8
  • 89HP0602QZBNLGI8 vs 89HP0604SZBNRGI
  • 89HP0602QZBNLGI8 vs 89HP0604SZBNRG8
  • 89HP0602QZBNLGI8 vs 89HP0604SZBNRG
  • 89HP0602QZBNLGI8 vs 89HP0604SZBABI8
  • 89HP0602QZBNLGI8 vs 89HP0604SZBABI
  • 89HP0602QZBNLGI8 vs 89HP0604SZBABGI8
  • 89HP0602QZBNLGI8 vs 89HP0604SZBABGI
  • 89HP0602QZBNLGI8 vs 89HP0604SZBABG8
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.