89HP0604QZBNRG8
89HP0604QZBNRG8
Active
Description:  IC REDRIVER I2C 4CH 36VFQFPN
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 37600
89HP0604QZBNRG8 Specification
Specification
Part No
89HP0604QZBNRG8
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
I2C
Input
2-Wire Bus
Output
2-Wire Bus
Data Rate (Max)
6.25Gbps
Number of Channels
4
Delay Time
-
Signal Conditioning
-
Capacitance - Input
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
36-VFQFN Exposed Pad
Supplier Device Package
36-VFQFPN (4x7.5)
89HP0604QZBNRG8 Related Parts
89HP0602QZBNLG
89HP0602QZBNLG
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0602QZBNLG8
89HP0602QZBNLG8
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0602QZBNLGI
89HP0602QZBNLGI
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0602QZBNLGI8
89HP0602QZBNLGI8
Renesas Electronics
IC REDRIVER 2CH 20VFQFPN
89HP0604QBZBNRG
89HP0604QBZBNRG
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRG8
89HP0604QBZBNRG8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRGI
89HP0604QBZBNRGI
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QBZBNRGI8
89HP0604QBZBNRGI8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRG
89HP0604QZBNRG
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRGI
89HP0604QZBNRGI
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604QZBNRGI8
89HP0604QZBNRGI8
Renesas Electronics
IC REDRIVER I2C 4CH 36VFQFPN
89HP0604RZBAB
89HP0604RZBAB
Renesas Electronics
IC REDRIVER I2C 4CH 100BGA
89HP0604QZBNRG8 Description

## Renesas Electronics 89HP0604QZBNRG8 Overview

The Renesas Electronics 89HP0604QZBNRG8 is a high-performance, low-power, and versatile network processor designed for applications that require robust Ethernet connectivity, advanced networking capabilities, and efficient data processing. This device is well-suited for embedded systems, industrial automation, communication equipment, and other high-speed networking applications. It supports a wide range of network protocols, making it an excellent choice for systems where efficient data transfer, low latency, and reliability are critical.

## Key Specifications

* Device Type: Network Processor
* Package Type: 160-pin QFP (Quad Flat Package)
* Core Architecture: 32-bit RISC processor
* Processor Speed: 400 MHz (maximum clock speed)
* Memory:

* Internal SRAM: 16 KB
* External Memory Interface: Supports DDR2 and DDR3 memory
* Flash Memory Interface: Yes, for external flash memory integration
* Operating Voltage: 1.2 V (Core Voltage), 3.3 V (I/O Voltage)
* Power Consumption:

* Typical: 1.2 W
* Maximum: 2.5 W (depending on workload)
* Operating Temperature Range: -40°C to +85°C
* Ethernet Interfaces:

* 1 Gigabit Ethernet (GbE) port (Supports IEEE 802.3)
* 4 Fast Ethernet (10/100 Mbps) ports (IEEE 802.3 compliant)
* I/O Interface:

* SPI, I2C, UART, GPIO, and others for flexible integration
* Security Features:

* Supports hardware-based encryption and decryption
* Secure boot and hardware security features for safe data transmission
* Network Protocol Support:

* IPv4, IPv6, ARP, UDP, TCP, HTTP, DHCP, and others
* DMA Engine: Integrated Direct Memory Access (DMA) for fast data transfer without CPU intervention

## Functional Description

The Renesas 89HP0604QZBNRG8 is designed to efficiently process networking tasks and provide seamless communication between devices in an Ethernet-based environment. With its combination of a powerful 32-bit RISC processor, high-speed memory interfaces, and robust I/O options, this network processor can handle complex tasks such as data packet forwarding, processing, and protocol handling.

* Network Processor Architecture:

* The 89HP0604QZBNRG8 is built around a 32-bit RISC processor core, providing a balance between computational power and energy efficiency. This architecture allows the device to handle high-speed networking tasks while keeping power consumption within acceptable limits.
* The processor is capable of handling multiple network layers, including data link, network, transport, and application layers, making it suitable for a wide range of networking protocols.

* Ethernet Connectivity:

* The device supports both Gigabit Ethernet (GbE) and Fast Ethernet (10/100 Mbps) interfaces, allowing it to connect to high-speed networks as well as legacy systems.
* The inclusion of 1 GbE port and 4 Fast Ethernet ports ensures flexibility in network design, enabling seamless integration into a variety of systems, from high-performance servers to embedded networking devices.

* Memory and Data Handling:

* With 16 KB of internal SRAM and support for external DDR2/DDR3 memory, the processor can handle significant amounts of data efficiently.
* The processor also supports external flash memory integration, making it suitable for applications that require large amounts of storage for program code, configuration files, or network data.

* Security Features:

* Hardware-Based Encryption: The device includes hardware accelerators for encryption and decryption, which enhances security while reducing the load on the processor. This feature is crucial for secure communications in modern networking environments.
* Secure Boot: The processor supports secure boot mechanisms, ensuring that the system starts up in a trusted and secure state, preventing unauthorized access or malicious code execution.

* Direct Memory Access (DMA):

* The integrated DMA engine facilitates high-speed data transfers between peripherals and memory, offloading the CPU and reducing the overhead in data handling. This ensures efficient data processing in real-time applications and reduces latency.

## Electrical Characteristics

* Supply Voltage:

* The device operates at a core voltage of 1.2 V, which is typical for modern low-power processors. The I/O voltage is 3.3 V, ensuring compatibility with a wide range of peripheral devices.

* Power Consumption:

* The 89HP0604QZBNRG8 is designed with energy efficiency in mind. It typically consumes 1.2 W, and the maximum power consumption can go up to 2.5 W depending on the workload and operating conditions.

* Clock Speed:

* The processor operates at a maximum clock speed of 400 MHz, enabling high-speed data processing and ensuring that the device can handle complex networking tasks without performance degradation.

## Applications

The Renesas 89HP0604QZBNRG8 network processor is suitable for a wide range of networking and communication applications where high performance, reliability, and low power consumption are essential. Some key applications include:

* Industrial Automation:

* The device can be integrated into industrial control systems to handle communication between various machines and devices. Its robust Ethernet connectivity makes it ideal for industrial network protocols and real-time control applications.

* Networking Equipment:

* The 89HP0604QZBNRG8 can be used in routers, switches, and other networking devices to handle packet forwarding, protocol handling, and data processing tasks efficiently.

* Embedded Systems:

* This processor is well-suited for embedded systems in sectors like automotive, healthcare, and smart devices, where reliable networking and secure communication are necessary.

* Automotive:

* With its temperature tolerance (-40°C to +85°C) and networking capabilities, the device can be used in automotive systems for V2X (Vehicle-to-Everything) communication, infotainment systems, and telematics.

* Security Applications:

* The hardware-based encryption and security features make the 89HP0604QZBNRG8 ideal for secure data transfer in sensitive applications such as military, aerospace, and financial systems.

## Summary

The Renesas 89HP0604QZBNRG8 is a versatile and powerful network processor that provides high-speed Ethernet connectivity, low power consumption, and robust data processing capabilities. With its wide range of I/O interfaces, advanced security features, and support for various networking protocols, it is ideal for applications in industrial automation, networking equipment, embedded systems, and automotive environments. The device's combination of high performance, security, and energy efficiency makes it a strong candidate for modern networking solutions where reliable, fast, and secure communication is a priority.
89HP0604QZBNRG8 Compare Parts
  • 89HP0604QZBNRG8 vs 89HP0608XZBABI
  • 89HP0604QZBNRG8 vs 89HP0608XZBABGI8
  • 89HP0604QZBNRG8 vs 89HP0608XZBABGI
  • 89HP0604QZBNRG8 vs 89HP0608XZBABG8
  • 89HP0604QZBNRG8 vs 89HP0608XZBABG
  • 89HP0604QZBNRG8 vs 89HP0608XZBAB8
  • 89HP0604QZBNRG8 vs 89HP0608XZBAB
  • 89HP0604QZBNRG8 vs 89HP0608SZBABI8
  • 89HP0604QZBNRG8 vs 89HP0608SZBABI
  • 89HP0604QZBNRG8 vs 89HP0608SZBABGI8
  • 89HP0604QZBNRG8 vs 89HP0608SZBABGI
  • 89HP0604QZBNRG8 vs 89HP0608SZBABG8
  • 89HP0604QZBNRG8 vs 89HP0608SZBABG
  • 89HP0604QZBNRG8 vs 89HP0608SZBAB8
  • 89HP0604QZBNRG8 vs 89HP0608SZBAB
  • 89HP0604QZBNRG8 vs 89HP0608RZBABI8
  • 89HP0604QZBNRG8 vs 89HP0608RZBABI
  • 89HP0604QZBNRG8 vs 89HP0608RZBABGI8
  • 89HP0604QZBNRG8 vs 89HP0608RZBABGI
  • 89HP0604QZBNRG8 vs 89HP0608RZBABG8
  • 89HP0604QZBNRG8 vs 89HP0608RZBABG
  • 89HP0604QZBNRG8 vs 89HP0608RZBAB8
  • 89HP0604QZBNRG8 vs 89HP0608RZBAB
  • 89HP0604QZBNRG8 vs 89HP0604XZBABI8
  • 89HP0604QZBNRG8 vs 89HP0604XZBABI
  • 89HP0604QZBNRG8 vs 89HP0604XZBABGI8
  • 89HP0604QZBNRG8 vs 89HP0604XZBABGI
  • 89HP0604QZBNRG8 vs 89HP0604XZBABG8
  • 89HP0604QZBNRG8 vs 89HP0604XZBABG
  • 89HP0604QZBNRG8 vs 89HP0604XZBAB8
  • 89HP0604QZBNRG8 vs 89HP0604XZBAB
  • 89HP0604QZBNRG8 vs 89HP0604SZBNRGI8
  • 89HP0604QZBNRG8 vs 89HP0604SZBNRGI
  • 89HP0604QZBNRG8 vs 89HP0604SZBNRG8
  • 89HP0604QZBNRG8 vs 89HP0604SZBNRG
  • 89HP0604QZBNRG8 vs 89HP0604SZBABI8
  • 89HP0604QZBNRG8 vs 89HP0604SZBABI
  • 89HP0604QZBNRG8 vs 89HP0604SZBABGI8
  • 89HP0604QZBNRG8 vs 89HP0604SZBABGI
  • 89HP0604QZBNRG8 vs 89HP0604SZBABG8
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.