☰
8731CY-01LF
8731CY-01LF
Obsolete
Description:  IC CLOCK MULTIPLIER 48TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8731CY-01LF Datasheet
History Price: Obsolete
In Stock: 49530
8731CY-01LF Specification
Specification
Part No
8731CY-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Multiplier, Zero Delay Buffer
PLL
Yes with Bypass
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
1:11
Differential - Input:Output
Yes/Yes
Frequency - Max
700MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-TQFP (7x7)
8731CY-01LF Related Parts
8731CY-01LFT
8731CY-01LFT
Renesas Electronics
IC CLOCK MULTIPLIER 48TQFP
87321AMILF
87321AMILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87321AMILFT
87321AMILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87322BYILF
87322BYILF
Renesas Electronics
CLOCK GENERATORS & SUPPORT PRODU
87322BYILFT
87322BYILFT
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
8732AY-01LF
8732AY-01LF
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
8732AY-01LFT
8732AY-01LFT
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
87332AMI-01LF
87332AMI-01LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 87332 SER
87332AMI-01LFT
87332AMI-01LFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87339AGI-11LF
87339AGI-11LF
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87339AGI-11LFT
87339AGI-11LFT
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87339AMI-11LF
87339AMI-11LF
Renesas Electronics
IC CLOCK GENERATOR 20SOIC
8731CY-01LF Compare Parts
  • 8731CY-01LF vs 873996AYLF
  • 8731CY-01LF vs 873995AYLFT
  • 8731CY-01LF vs 873995AYLF
  • 8731CY-01LF vs 873991AYLFT
  • 8731CY-01LF vs 873991AYLF
  • 8731CY-01LF vs 873991AY-147LFT
  • 8731CY-01LF vs 873991AY-147LF
  • 8731CY-01LF vs 873990AYLFT
  • 8731CY-01LF vs 873990AYLF
  • 8731CY-01LF vs 8735BYI-01LFT
  • 8731CY-01LF vs 8735BYI-01LF
  • 8731CY-01LF vs 8735BMI-21LFT
  • 8731CY-01LF vs 8735BMI-21LF
  • 8731CY-01LF vs 8735BKI-21LFT
  • 8731CY-01LF vs 8735BKI-21LF
  • 8731CY-01LF vs 8735BKI-01LFT
  • 8731CY-01LF vs 8735BKI-01LF
  • 8731CY-01LF vs 8735AYI-01LF
  • 8731CY-01LF vs 8735AY-31LFT
  • 8731CY-01LF vs 8735AY-31LF
  • 8731CY-01LF vs 8735AMI-21LF
  • 8731CY-01LF vs 8735AM-21LFT
  • 8731CY-01LF vs 8735AM-21LF
  • 8731CY-01LF vs 87354AMILFT
  • 8731CY-01LF vs 87354AMILF
  • 8731CY-01LF vs 87339AMI-11LFT
  • 8731CY-01LF vs 87339AMI-11LF
  • 8731CY-01LF vs 87339AGI-11LFT
  • 8731CY-01LF vs 87339AGI-11LF
  • 8731CY-01LF vs 87332AMI-01LFT
  • 8731CY-01LF vs 87332AMI-01LF
  • 8731CY-01LF vs 8732AY-01LFT
  • 8731CY-01LF vs 8732AY-01LF
  • 8731CY-01LF vs 87322BYILFT
  • 8731CY-01LF vs 87322BYILF
  • 8731CY-01LF vs 87321AMILFT
  • 8731CY-01LF vs 87321AMILF
  • 8731CY-01LF vs 8731CY-01LFT
  • 8731CY-01LF vs 87321AMILF5
  • 8731CY-01LF vs 8732AYI-01LF
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its