☰
8731CY-01LF
8731CY-01LF
Obsolete
Description:  IC CLOCK MULTIPLIER 48TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8731CY-01LF Datasheet
History Price: Obsolete
In Stock: 47885
8731CY-01LF vs 8735BYI-01LF
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Type
Clock Multiplier, Zero Delay Buffer
-
PLL
Yes with Bypass
Yes with Bypass
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVDS, LVHSTL, LVPECL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:11
2:5
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
700MHz
700MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
32-LQFP
Supplier Device Package
48-TQFP (7x7)
32-TQFP (7x7)