☰
8731CY-01LF
8731CY-01LF
Obsolete
Description:  IC CLOCK MULTIPLIER 48TQFP
Manufacturer:  Renesas Electronics
Datasheet:   8731CY-01LF Datasheet
History Price: Obsolete
In Stock: 46240
8731CY-01LF vs 87354AMILF
Series
-
-
Packaging
Tray
Bulk or Tube
Status
Obsolete
Obsolete
Type
Clock Multiplier, Zero Delay Buffer
Clock Generator
PLL
Yes with Bypass
No
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:11
1:1
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
700MHz
1GHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
3.135V ~ 3.465V
3V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
48-TQFP (7x7)
8-SOIC