☰
830S21AMI-01LF
830S21AMI-01LF
Active
Description:  IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:  Renesas Electronics
History Price: $6.18000
In Stock: 11360
830S21AMI-01LF Specification
Specification
Part No
830S21AMI-01LF
Category
Logic - Translators, Level Shifters
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
1
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output Signal
LVCMOS, LVTTL
Output Type
Non-Inverted
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
830S21AMI-01LF Related Parts
83021AMILF
83021AMILF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
83021AMILFT
83021AMILFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
83023AMILF
83023AMILF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
83023AMILFT
83023AMILFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMI-01LFT
830S21AMI-01LFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMILF
830S21AMILF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMILFT
830S21AMILFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMI-01LF Compare Parts
  • 830S21AMI-01LF vs 830S21AMILF
  • 830S21AMI-01LF vs 830S21AMI-01LFT
  • 830S21AMI-01LF vs 83023AMILFT
  • 830S21AMI-01LF vs 83023AMILF
  • 830S21AMI-01LF vs 83021AMILFT
  • 830S21AMI-01LF vs 83021AMILF
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok