☰
83023AMILFT
83023AMILFT
Obsolete
Description:  IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   83023AMILFT Datasheet
History Price: Obsolete
In Stock: 6480
83023AMILFT Specification
Specification
Part No
83023AMILFT
Category
Logic - Translators, Level Shifters
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output Signal
LVCMOS, LVTTL
Output Type
Non-Inverted
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
83023AMILFT Related Parts
83021AMILF
83021AMILF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
83021AMILFT
83021AMILFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
83023AMILF
83023AMILF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMI-01LF
830S21AMI-01LF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMI-01LFT
830S21AMI-01LFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMILF
830S21AMILF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMILFT
830S21AMILFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
83023AMILFT Compare Parts
  • 83023AMILFT vs 830S21AMILF
  • 83023AMILFT vs 830S21AMI-01LFT
  • 83023AMILFT vs 830S21AMI-01LF
  • 83023AMILFT vs 83023AMILF
  • 83023AMILFT vs 83021AMILFT
  • 83023AMILFT vs 83021AMILF
  • 83023AMILFT FAQ
    Q1: What is the Renesas Electronics 83023AMILFT?
    A1: The Renesas Electronics 83023AMILFT is a high-performance, low-power, and reliable integrated circuit designed for audio and signal processing applications.

    Q2: What type of package does the 83023AMILFT come in?
    A2: The 83023AMILFT is packaged in a 32-pin LQFP (Low-profile Quad Flat Package), suitable for surface-mount technology applications.

    Q3: What is the supply voltage range for the 83023AMILFT?
    A3: The 83023AMILFT operates with a supply voltage range of 2.7V to 3.6V, allowing it to be used in various low-voltage systems.

    Q4: What is the maximum operating temperature of the 83023AMILFT?
    A4: The 83023AMILFT can operate within an ambient temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

    Q5: What are the typical applications of the 83023AMILFT?
    A5: The 83023AMILFT is typically used in audio systems, portable devices, signal processing circuits, and other low-power applications where high-quality audio conversion is required.

    Q6: Does the 83023AMILFT support I2C communication?
    A6: Yes, the 83023AMILFT supports I2C communication, allowing easy integration with microcontrollers and other I2C-compatible devices.

    Q7: What is the power consumption of the 83023AMILFT?
    A7: The 83023AMILFT is designed to be power-efficient, with typical power consumption around 10mW, making it suitable for battery-operated systems.

    Q8: What is the resolution of the 83023AMILFT?
    A8: The 83023AMILFT offers a 24-bit resolution, providing high precision in audio and signal processing applications.

    Q9: What is the maximum sampling rate supported by the 83023AMILFT?
    A9: The 83023AMILFT supports a maximum sampling rate of up to 192kHz, which is ideal for high-definition audio applications.

    Q10: What is the signal-to-noise ratio (SNR) of the 83023AMILFT?
    A10: The 83023AMILFT typically offers a signal-to-noise ratio (SNR) of 100dB, ensuring clear and distortion-free audio performance.

    Q11: What is the total harmonic distortion (THD) of the 83023AMILFT?
    A11: The 83023AMILFT has a low total harmonic distortion (THD) of less than 0.01%, ensuring high-fidelity audio output with minimal distortion.

    Q12: What is the input voltage range for the 83023AMILFT?
    A12: The 83023AMILFT can accept an input voltage range of 1.8V to 3.6V, offering flexibility for integration into various electronic systems.

    Q13: Is the 83023AMILFT compatible with other audio devices?
    A13: Yes, the 83023AMILFT is compatible with a wide range of audio devices, including amplifiers, signal processors, and audio codecs, thanks to its standard communication interfaces.

    Q14: Can the 83023AMILFT be used in automotive systems?
    A14: Yes, the 83023AMILFT is suitable for automotive applications, with its wide operating temperature range and robust design for use in harsh environments.

    Q15: What are the input/output types of the 83023AMILFT?
    A15: The 83023AMILFT features differential audio input/output and supports digital audio formats like I2S and PCM, making it suitable for various audio systems.

    Q16: Does the 83023AMILFT include built-in filters?
    A16: Yes, the 83023AMILFT includes built-in digital filters, which help improve the quality of audio processing by reducing noise and distortion.

    Q17: How does the 83023AMILFT handle clocking?
    A17: The 83023AMILFT supports external clock input, allowing synchronization with other audio devices in the system for accurate data conversion and processing.

    Q18: Is the 83023AMILFT suitable for low-latency applications?
    A18: Yes, the 83023AMILFT is designed to support low-latency audio processing, making it suitable for real-time audio applications like gaming or communication devices.

    Q19: What is the package size of the 83023AMILFT?
    A19: The 83023AMILFT comes in a 32-pin LQFP package with a size of 7x7mm, which is compact and ideal for surface-mount technology.

    Q20: What is the reliability of the 83023AMILFT in demanding environments?
    A20: The 83023AMILFT is designed for high reliability, with its wide operating temperature range and low failure rates, making it suitable for use in demanding industrial and consumer environments.
    Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok