☰
83023AMILF
83023AMILF
Obsolete
Description:  IC TRANSLTR UNIDIRECTIONAL 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   83023AMILF Datasheet
History Price: Obsolete
In Stock: 1600
83023AMILF Specification
Specification
Part No
83023AMILF
Category
Logic - Translators, Level Shifters
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Mixed Signal
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
2
Voltage - VCCA
-
Voltage - VCCB
-
Input Signal
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output Signal
LVCMOS, LVTTL
Output Type
Non-Inverted
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
83023AMILF Related Parts
83021AMILF
83021AMILF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
83021AMILFT
83021AMILFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
83023AMILFT
83023AMILFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMI-01LF
830S21AMI-01LF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMI-01LFT
830S21AMI-01LFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMILF
830S21AMILF
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
830S21AMILFT
830S21AMILFT
Renesas Electronics
IC TRANSLTR UNIDIRECTIONAL 8SOIC
83023AMILF Compare Parts
  • 83023AMILF vs 830S21AMILF
  • 83023AMILF vs 830S21AMI-01LFT
  • 83023AMILF vs 830S21AMI-01LF
  • 83023AMILF vs 83023AMILFT
  • 83023AMILF vs 83021AMILFT
  • 83023AMILF vs 83021AMILF
  • 83023AMILF FAQ
    Q1: What is the Renesas Electronics 83023AMILF?
    A1: The Renesas Electronics 83023AMILF is a low-power, high-performance integrated circuit designed for audio processing and signal conversion in various applications.

    Q2: What package does the 83023AMILF come in?
    A2: The 83023AMILF is packaged in a 32-pin LQFP (Low-profile Quad Flat Package), which is suitable for surface-mount technology applications.

    Q3: What is the voltage range of the 83023AMILF?
    A3: The 83023AMILF operates within a voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems.

    Q4: What is the maximum temperature range for the 83023AMILF?
    A4: The 83023AMILF can function in temperatures ranging from -40°C to +85°C, making it suitable for both industrial and automotive applications.

    Q5: What are the primary applications of the 83023AMILF?
    A5: The 83023AMILF is primarily used in audio systems, portable media players, voice processing, and any application requiring high-quality signal conversion and processing.

    Q6: Does the 83023AMILF support digital audio interfaces?
    A6: Yes, the 83023AMILF supports digital audio interfaces like I2S and PCM, allowing seamless integration with other audio components.

    Q7: What is the typical power consumption of the 83023AMILF?
    A7: The 83023AMILF has a low power consumption of around 10mW, making it ideal for energy-efficient, battery-operated devices.

    Q8: What is the signal-to-noise ratio (SNR) of the 83023AMILF?
    A8: The 83023AMILF features a high signal-to-noise ratio of up to 100dB, ensuring clear, high-quality audio output.

    Q9: What is the total harmonic distortion (THD) of the 83023AMILF?
    A9: The 83023AMILF has a total harmonic distortion (THD) of less than 0.01%, providing minimal distortion in audio signals.

    Q10: What is the resolution of the 83023AMILF?
    A10: The 83023AMILF has a 24-bit resolution, ensuring high precision in audio data conversion.

    Q11: What is the maximum sampling rate supported by the 83023AMILF?
    A11: The 83023AMILF supports a maximum sampling rate of 192kHz, ideal for high-definition audio applications.

    Q12: Does the 83023AMILF support I2C communication?
    A12: Yes, the 83023AMILF supports I2C communication, making it easy to interface with microcontrollers and other I2C-compatible devices.

    Q13: Can the 83023AMILF be used in automotive systems?
    A13: Yes, the 83023AMILF is designed for automotive applications, with its wide temperature range and robust performance in harsh environments.

    Q14: What is the input voltage range for the 83023AMILF?
    A14: The 83023AMILF accepts input voltages from 1.8V to 3.6V, offering flexibility for different system designs.

    Q15: What kind of filters does the 83023AMILF have?
    A15: The 83023AMILF includes built-in digital filters that help improve the quality of audio processing by reducing noise and distortion.

    Q16: Does the 83023AMILF have a built-in clock generator?
    A16: The 83023AMILF does not have a built-in clock generator but supports an external clock input for synchronization with other devices.

    Q17: How does the 83023AMILF handle low-latency applications?
    A17: The 83023AMILF is designed with low-latency capabilities, making it suitable for real-time audio applications such as gaming, voice communication, and other time-sensitive processes.

    Q18: What are the input/output options for the 83023AMILF?
    A18: The 83023AMILF offers differential audio input and output, supporting both analog and digital audio signals through I2S and PCM interfaces.

    Q19: What is the form factor of the 83023AMILF?
    A19: The 83023AMILF comes in a 32-pin LQFP form factor with a compact size of 7mm x 7mm, suitable for surface-mount applications.

    Q20: What makes the 83023AMILF suitable for high-fidelity audio applications?
    A20: The 83023AMILF is ideal for high-fidelity audio applications due to its high signal-to-noise ratio, low total harmonic distortion, and 24-bit resolution, ensuring accurate and clear audio performance.
    Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok