82V3280PFG
82V3280PFG
Active
Description:  IC PLL WAN SE STRATUM 2 100-TQFP
Manufacturer:  Renesas Electronics
Datasheet:   82V3280PFG Datasheet
History Price: $184.63500
In Stock: 20200
82V3280PFG Specification
Specification
Part No
82V3280PFG
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
Number of Circuits
1
Ratio - Input:Output
14:9
Differential - Input:Output
Yes/Yes
Frequency - Max
622.08MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-TQFP (14x14)
82V3280PFG Related Parts
82V3001APVG
82V3001APVG
Renesas Electronics
IC PLL WAN W/SGL REF INP 56SSOP
82V3001APVG8
82V3001APVG8
Renesas Electronics
IC PLL WAN W/SGL REF INP 56-SSOP
82V3002A-01PVG
82V3002A-01PVG
Renesas Electronics
IC PLL WAN T1/E1 56SSOP
82V3002A-01PVG8
82V3002A-01PVG8
Renesas Electronics
IC PLL WAN T1/E1 56SSOP
82V3002APVG
82V3002APVG
Renesas Electronics
IC PLL WAN T1/E1 DUAL REF 56SSOP
82V3002APVG8
82V3002APVG8
Renesas Electronics
IC PLL WAN T1/E1 DUAL REF 56SSOP
82V3010PVG
82V3010PVG
Renesas Electronics
IC PLL WAN 51/E1/OC3 DUAL 56SSOP
82V3010PVG8
82V3010PVG8
Renesas Electronics
IC PLL WAN 51/E1/OC3 DUAL 56SSOP
82V3011PVG
82V3011PVG
Renesas Electronics
IC PLL WAN T1/E1/OC3 SGL 56-SSOP
82V3011PVG8
82V3011PVG8
Renesas Electronics
IC PLL WAN T1/E1/OC3 SGL 56-SSOP
82V3012PVG
82V3012PVG
Renesas Electronics
IC PLL WAN T1/E1/OC3 DUAL 56SSOP
82V3012PVG8
82V3012PVG8
Renesas Electronics
IC PLL WAN T1/E1/OC3 DUAL 56SSOP
82V3280PFG Compare Parts
  • 82V3280PFG vs 82V3910AUG
  • 82V3280PFG vs 82V3399BNLG8
  • 82V3280PFG vs 82V3399BNLG
  • 82V3280PFG vs 82V3398NLG8
  • 82V3280PFG vs 82V3398NLG
  • 82V3280PFG vs 82V3391BEQG8
  • 82V3280PFG vs 82V3391BEQG
  • 82V3280PFG vs 82V3380PFG8
  • 82V3280PFG vs 82V3380PFG
  • 82V3280PFG vs 82V3380EQG8
  • 82V3280PFG vs 82V3380EQG
  • 82V3280PFG vs 82V3358EDG8
  • 82V3280PFG vs 82V3358EDG
  • 82V3280PFG vs 82V3355TFG8
  • 82V3280PFG vs 82V3355TFG
  • 82V3280PFG vs 82V3355EDG
  • 82V3280PFG vs 82V3285EQG8
  • 82V3280PFG vs 82V3285EQG
  • 82V3280PFG vs 82V3285AEQG8
  • 82V3280PFG vs 82V3285AEQG
  • 82V3280PFG vs 82V3280PFG8
  • 82V3280PFG vs 82V3280EQG8
  • 82V3280PFG vs 82V3280EQG
  • 82V3280PFG vs 82V3280APFG8
  • 82V3280PFG vs 82V3280APFG
  • 82V3280PFG vs 82V3255TFG8
  • 82V3280PFG vs 82V3255TFG
  • 82V3280PFG vs 82V3202NLG8
  • 82V3280PFG vs 82V3202NLG
  • 82V3280PFG vs 82V3155PVG8
  • 82V3280PFG vs 82V3155PVG
  • 82V3280PFG vs 82V3012PVG8
  • 82V3280PFG vs 82V3012PVG
  • 82V3280PFG vs 82V3011PVG8
  • 82V3280PFG vs 82V3011PVG
  • 82V3280PFG vs 82V3010PVG8
  • 82V3280PFG vs 82V3010PVG
  • 82V3280PFG vs 82V3002APVG8
  • 82V3280PFG vs 82V3002APVG
  • 82V3280PFG vs 82V3002A-01PVG8
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.