Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 82V3280PFG
82V3280PFG
Active
Clock/Timing - Application Specific
Description:
IC PLL WAN SE STRATUM 2 100-TQFP
Manufacturer:
Renesas Electronics
Datasheet:
82V3280PFG Datasheet
History Price: $184.63500
In Stock: 20200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82V3280PFG vs 82V3155PVG8
Part No
82V3280PFG
82V3155PVG8
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Ethernet, SONET/SDH, Stratum, T1/E1/OC3
Input
CMOS, LVDS, PECL
Clock
Output
CMOS, LVDS, PECL
CMOS, LVDS, TTL
Number of Circuits
1
1
Ratio - Input:Output
14:9
2:12
Differential - Input:Output
Yes/Yes
No/Yes
Frequency - Max
622.08MHz
32.768MHz
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
100-TQFP (14x14)
56-SSOP