Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 82V3002A-01PVG8
82V3002A-01PVG8
Obsolete
Clock/Timing - Application Specific
Description:
IC PLL WAN T1/E1 56SSOP
Manufacturer:
Renesas Electronics
Datasheet:
82V3002A-01PVG8 Datasheet
History Price: Obsolete
In Stock: 6100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82V3002A-01PVG8 Specification
Specification
Part No
82V3002A-01PVG8
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Stratum
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Voltage - Supply
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
82V3002A-01PVG8 Related Parts
82V3001APVG
Renesas Electronics
IC PLL WAN W/SGL REF INP 56SSOP
82V3001APVG8
Renesas Electronics
IC PLL WAN W/SGL REF INP 56-SSOP
82V3002A-01PVG
Renesas Electronics
IC PLL WAN T1/E1 56SSOP
82V3002APVG
Renesas Electronics
IC PLL WAN T1/E1 DUAL REF 56SSOP
82V3002APVG8
Renesas Electronics
IC PLL WAN T1/E1 DUAL REF 56SSOP
82V3010PVG
Renesas Electronics
IC PLL WAN 51/E1/OC3 DUAL 56SSOP
82V3010PVG8
Renesas Electronics
IC PLL WAN 51/E1/OC3 DUAL 56SSOP
82V3011PVG
Renesas Electronics
IC PLL WAN T1/E1/OC3 SGL 56-SSOP
82V3011PVG8
Renesas Electronics
IC PLL WAN T1/E1/OC3 SGL 56-SSOP
82V3012PVG
Renesas Electronics
IC PLL WAN T1/E1/OC3 DUAL 56SSOP
82V3012PVG8
Renesas Electronics
IC PLL WAN T1/E1/OC3 DUAL 56SSOP
82V3155PVG
Renesas Electronics
IC PLL WAN T1/E1/OC3 DUAL 56SSOP
82V3002A-01PVG8 Compare Parts
82V3002A-01PVG8 vs 82V3910AUG
82V3002A-01PVG8 vs 82V3399BNLG8
82V3002A-01PVG8 vs 82V3399BNLG
82V3002A-01PVG8 vs 82V3398NLG8
82V3002A-01PVG8 vs 82V3398NLG
82V3002A-01PVG8 vs 82V3391BEQG8
82V3002A-01PVG8 vs 82V3391BEQG
82V3002A-01PVG8 vs 82V3380PFG8
82V3002A-01PVG8 vs 82V3380PFG
82V3002A-01PVG8 vs 82V3380EQG8
82V3002A-01PVG8 vs 82V3380EQG
82V3002A-01PVG8 vs 82V3358EDG8
82V3002A-01PVG8 vs 82V3358EDG
82V3002A-01PVG8 vs 82V3355TFG8
82V3002A-01PVG8 vs 82V3355TFG
82V3002A-01PVG8 vs 82V3355EDG
82V3002A-01PVG8 vs 82V3285EQG8
82V3002A-01PVG8 vs 82V3285EQG
82V3002A-01PVG8 vs 82V3285AEQG8
82V3002A-01PVG8 vs 82V3285AEQG
82V3002A-01PVG8 vs 82V3280PFG8
82V3002A-01PVG8 vs 82V3280PFG
82V3002A-01PVG8 vs 82V3280EQG8
82V3002A-01PVG8 vs 82V3280EQG
82V3002A-01PVG8 vs 82V3280APFG8
82V3002A-01PVG8 vs 82V3280APFG
82V3002A-01PVG8 vs 82V3255TFG8
82V3002A-01PVG8 vs 82V3255TFG
82V3002A-01PVG8 vs 82V3202NLG8
82V3002A-01PVG8 vs 82V3202NLG
82V3002A-01PVG8 vs 82V3155PVG8
82V3002A-01PVG8 vs 82V3155PVG
82V3002A-01PVG8 vs 82V3012PVG8
82V3002A-01PVG8 vs 82V3012PVG
82V3002A-01PVG8 vs 82V3011PVG8
82V3002A-01PVG8 vs 82V3011PVG
82V3002A-01PVG8 vs 82V3010PVG8
82V3002A-01PVG8 vs 82V3010PVG
82V3002A-01PVG8 vs 82V3002APVG8
82V3002A-01PVG8 vs 82V3002APVG
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad