6V49304NLGI
6V49304NLGI
Obsolete
Description:  IC CLK GEN FOR SOUNDBAR 32QFN
Manufacturer:  Renesas Electronics
Datasheet:   6V49304NLGI Datasheet
History Price: Obsolete
In Stock: 49900
6V49304NLGI Specification
Specification
Part No
6V49304NLGI
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
-
Main Purpose
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
6V49304NLGI Related Parts
6V49205APAG
6V49205APAG
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205APAG8
6V49205APAG8
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205APAGI
6V49205APAGI
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205APAGI8
6V49205APAGI8
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205BNLGI
6V49205BNLGI
Renesas Electronics
IC CLOCK GEN FREESCALE 48VFQFPN
6V49205BNLGI8
6V49205BNLGI8
Renesas Electronics
VFQFPN 7.00X7.00X0.90 MM, 0.50MM
6V49205BPAGI
6V49205BPAGI
Renesas Electronics
IC CLOCK GEN FREESCALE 48TSSOP
6V49205BPAGI8
6V49205BPAGI8
Renesas Electronics
TSSOP 12.50X6.10X1.00 MM, 0.50MM
6V40154PGG
6V40154PGG
Renesas Electronics
IC CLOCK MANANGEMENT
6V40154PGG8
6V40154PGG8
Renesas Electronics
IC CLOCK MANANGEMENT
6V40159PGG
6V40159PGG
Renesas Electronics
IC CLOCK MANANGEMENT
6V40159PGG8
6V40159PGG8
Renesas Electronics
IC CLOCK MANANGEMENT
6V49304NLGI Compare Parts
  • 6V49304NLGI vs 6V49205BPAGI
  • 6V49304NLGI vs 6V49205BNLGI8
  • 6V49304NLGI vs 6V49205BNLGI
  • 6V49304NLGI vs 6V49205APAGI8
  • 6V49304NLGI vs 6V49205APAGI
  • 6V49304NLGI vs 6V49205APAG8
  • 6V49304NLGI vs 6V49205APAG
  • 6V49304NLGI vs 6V49R904-080NLGW38
  • 6V49304NLGI vs 6V49R904-080NLGW3
  • 6V49304NLGI vs 6V49R904-074NLGW38
  • 6V49304NLGI vs 6V49R904-074NLGW3
  • 6V49304NLGI vs 6V49R903-100NLG8
  • 6V49304NLGI vs 6V49R903-100NLG
  • 6V49304NLGI vs 6V49R901-069NLG8
  • 6V49304NLGI vs 6V49R901-069NLG
  • 6V49304NLGI vs 6V49R901-018NLGI8
  • 6V49304NLGI vs 6V49R901-018NLGI
  • 6V49304NLGI vs 6V49R503-046NLGI8
  • 6V49304NLGI vs 6V49R503-046NLGI
  • 6V49304NLGI vs 6V49304NLGI8
  • 6V49304NLGI vs 6V49239BNLGI8
  • 6V49304NLGI vs 6V49239BNLGI
  • 6V49304NLGI vs 6V49206NLGI8
  • 6V49304NLGI vs 6V49206NLGI
  • 6V49304NLGI vs 6V49198APGG8
  • 6V49304NLGI vs 6V49198APGG
  • 6V49304NLGI vs 6V49126NLGI8
  • 6V49304NLGI vs 6V49126NLGI
  • 6V49304NLGI vs 6V49122PAG8
  • 6V49304NLGI vs 6V49122PAG
  • 6V49304NLGI vs 6V49061APAG8
  • 6V49304NLGI vs 6V49061APAG
  • 6V49304NLGI vs 6V49053APAGI8
  • 6V49304NLGI vs 6V49053APAGI
  • 6V49304NLGI vs 6V49010BPAG8
  • 6V49304NLGI vs 6V49010BPAG
  • 6V49304NLGI vs 6V49004PAI
  • 6V49304NLGI vs 6V49004BPAGI8
  • 6V49304NLGI vs 6V49004BPAGI
  • 6V49304NLGI vs 6V41357NLG8
  • 6V49304NLGI FAQ
    Q1: What is the Renesas Electronics 6V49304NLGI?
    A1: The Renesas Electronics 6V49304NLGI is a high-performance clock generator IC designed for use in applications requiring precise timing signals, such as communication systems, automotive electronics, and industrial equipment.

    Q2: What is the output frequency of the 6V49304NLGI?
    A2: The 6V49304NLGI provides multiple output frequencies, including a 100 MHz output with extremely low jitter, making it suitable for high-speed applications.

    Q3: What is the supply voltage range of the 6V49304NLGI?
    A3: The 6V49304NLGI operates within a supply voltage range of 3.0V to 3.6V, offering flexibility for various power supply configurations.

    Q4: What is the jitter performance of the 6V49304NLGI?
    A4: The 6V49304NLGI offers ultra-low jitter performance, with typical phase jitter of less than 1 ps RMS, ensuring high timing accuracy for demanding systems.

    Q5: What type of package does the 6V49304NLGI come in?
    A5: The 6V49304NLGI is available in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), making it suitable for space-constrained applications.

    Q6: What is the temperature range for the 6V49304NLGI?
    A6: The 6V49304NLGI operates within a temperature range of -40°C to +85°C, making it suitable for industrial, automotive, and other high-reliability applications.

    Q7: Can the 6V49304NLGI be used in automotive applications?
    A7: Yes, the 6V49304NLGI is designed for use in automotive applications, offering stable and reliable performance even under the harsh temperature conditions typical of automotive environments.

    Q8: How many output pins does the 6V49304NLGI have?
    A8: The 6V49304NLGI has four output pins, allowing for multiple clock signals to be generated simultaneously for different subsystems.

    Q9: Does the 6V49304NLGI support programmable output frequencies?
    A9: Yes, the 6V49304NLGI supports programmable output frequencies, allowing the user to configure the clock generator for specific application requirements.

    Q10: What is the maximum output drive capability of the 6V49304NLGI?
    A10: The 6V49304NLGI can drive up to 15 pF of load capacitance per output, making it suitable for driving multiple downstream clocked circuits without performance degradation.

    Q11: Does the 6V49304NLGI support spread spectrum?
    A11: Yes, the 6V49304NLGI supports spread spectrum functionality, which helps reduce electromagnetic interference (EMI) by modulating the output frequency.

    Q12: What is the output voltage level of the 6V49304NLGI?
    A12: The 6V49304NLGI outputs a logic level signal that is compatible with standard CMOS voltage levels, ensuring compatibility with various downstream devices.

    Q13: Is the 6V49304NLGI RoHS compliant?
    A13: Yes, the 6V49304NLGI is fully RoHS compliant, ensuring that it is free from hazardous materials and suitable for environmentally-friendly applications.

    Q14: Can the 6V49304NLGI be used in networking equipment?
    A14: Yes, the 6V49304NLGI is well-suited for networking equipment, providing precise clock signals necessary for the synchronization of data transmission in high-speed communication systems.

    Q15: Does the 6V49304NLGI feature internal PLL (Phase-Locked Loop)?
    A15: Yes, the 6V49304NLGI incorporates an internal PLL, allowing for frequency synthesis and precise timing alignment to maintain the stability of output signals.

    Q16: How does the 6V49304NLGI handle power management?
    A16: The 6V49304NLGI has low power consumption, making it suitable for battery-powered applications and energy-efficient designs.

    Q17: What is the phase noise performance of the 6V49304NLGI?
    A17: The 6V49304NLGI delivers excellent phase noise performance, providing high-quality clock signals with minimal signal degradation, even in high-frequency applications.

    Q18: What is the rise/fall time of the output signals from the 6V49304NLGI?
    A18: The output signals of the 6V49304NLGI have fast rise and fall times, typically in the range of nanoseconds, ensuring quick signal transitions for high-speed circuits.

    Q19: Is the 6V49304NLGI suitable for consumer electronics?
    A19: Yes, the 6V49304NLGI can be used in consumer electronics, providing high-performance clocking for devices that require precise timing, such as audio/video equipment and media players.

    Q20: Does the 6V49304NLGI include overcurrent or overvoltage protection?
    A20: Yes, the 6V49304NLGI includes built-in protection mechanisms such as overcurrent and overvoltage protection, ensuring safe operation and preventing damage in the event of fault conditions.
    Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked