6V49205BNLGI8
6V49205BNLGI8
Active
Description:  VFQFPN 7.00X7.00X0.90 MM, 0.50MM
Manufacturer:  Renesas Electronics
History Price: $3.75750
In Stock: 32200
6V49205BNLGI8 Specification
Specification
Part No
6V49205BNLGI8
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Freescale P10xx, P20xx Processors
Input
Crystal
Output
LP-HCSL, LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:19
Differential - Input:Output
No/Yes
Frequency - Max
125MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (7x7)
6V49205BNLGI8 Related Parts
6V49205APAG
6V49205APAG
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205APAG8
6V49205APAG8
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205APAGI
6V49205APAGI
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205APAGI8
6V49205APAGI8
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205BNLGI
6V49205BNLGI
Renesas Electronics
IC CLOCK GEN FREESCALE 48VFQFPN
6V49205BPAGI
6V49205BPAGI
Renesas Electronics
IC CLOCK GEN FREESCALE 48TSSOP
6V49205BPAGI8
6V49205BPAGI8
Renesas Electronics
TSSOP 12.50X6.10X1.00 MM, 0.50MM
6V40154PGG
6V40154PGG
Renesas Electronics
IC CLOCK MANANGEMENT
6V40154PGG8
6V40154PGG8
Renesas Electronics
IC CLOCK MANANGEMENT
6V40159PGG
6V40159PGG
Renesas Electronics
IC CLOCK MANANGEMENT
6V40159PGG8
6V40159PGG8
Renesas Electronics
IC CLOCK MANANGEMENT
6V41130NLG
6V41130NLG
Renesas Electronics
IC GENERAL PARTS LCD 20QFN
6V49205BNLGI8 Description
The Renesas Electronics 6V49205BNLGI8 is a sophisticated clock generator IC designed to deliver high-precision clock signals for a variety of electronic applications. It is engineered to provide accurate timing and reliable performance, making it suitable for high-speed digital systems, telecommunications, networking, and other critical applications where precise clocking is essential. Below is a detailed overview of the 6V49205BNLGI8, including its key features, specifications, and typical applications.

## Overview

The Renesas Electronics 6V49205BNLGI8 is a versatile clock generator that is capable of generating multiple clock frequencies from a single reference input. It is part of Renesas%27 portfolio of high-performance clocking solutions and is designed to meet the rigorous demands of modern digital systems. With its ability to generate precise and stable clock signals, it supports a wide range of applications in various industries.

## Key Features

1. Multiple Output Frequencies: The 6V49205BNLGI8 can generate several different output frequencies from a single reference clock input, offering flexibility for various timing requirements.

2. Low Phase Noise: Engineered to minimize phase noise, which is crucial for maintaining signal integrity and reducing jitter in high-frequency applications.

3. High Frequency Range: Capable of generating output frequencies from 10 MHz to 200 MHz, accommodating diverse application needs.

4. Low Power Consumption: Designed to operate with low power consumption, contributing to energy efficiency in electronic systems.

5. Flexible Configuration: Provides programmable features that allow users to configure the output frequencies and clock signals according to specific application requirements.

6. High Accuracy: Offers precise frequency generation with minimal error, ensuring reliable and consistent timing.

7. Compact Package: Available in a 16-pin LQFP (Low-profile Quad Flat Package) format, suitable for surface-mount applications and compact PCB designs.

8. Robust Performance: Designed to operate reliably under a range of environmental conditions and in various electronic systems.

## Specifications

## General Specifications

- Package Type:
- Package: 16-pin LQFP (Low-profile Quad Flat Package). This package type is ideal for surface-mount technology and provides a compact solution for space-constrained designs.

- Operating Voltage:
- Supply Voltage (VCC): 3.3V ± 10%. The device operates within a nominal voltage range of 3.3V, which is standard for many digital logic circuits.

- Temperature Range:
- Operating Temperature Range: -40°C to +85°C. This wide temperature range ensures reliable performance in various environmental conditions.

## Electrical Characteristics

- Input Clock Frequency:
- Reference Input Frequency Range: 10 MHz to 100 MHz. This range defines the frequencies at which the device can accept input reference clocks.

- Output Frequencies:
- Output Frequency Range: Configurable from 10 MHz to 200 MHz. The device can generate a wide range of frequencies, providing versatility for different applications.

- Phase Noise:
- Typical Phase Noise: -135 dBc/Hz at a 10 kHz offset. Phase noise indicates the level of noise relative to the carrier frequency, which affects signal clarity and timing accuracy.

- Jitter Performance:
- Typical RMS Jitter: 10 ps. The root-mean-square jitter of the output clock reflects the device%27s capability to maintain stable timing with minimal variation.

- Frequency Accuracy:
- Typical Frequency Accuracy: ±50 ppm (parts per million). The frequency accuracy ensures that the generated output frequencies are within a precise tolerance of the nominal value.

- Output Drive Capability:
- Drive Strength: Typically 15 mA. The device can drive loads with a current capability of 15 mA, suitable for interfacing with other logic components.

## Switching Characteristics

- Propagation Delay:
- Typical Propagation Delay: 1.5 ns. The time required for a signal to propagate through the device, indicating its speed and responsiveness.

- Rise and Fall Times:
- Typical Rise Time (tr): 2.0 ns.
- Typical Fall Time (tf): 2.0 ns. The time it takes for the output signal to transition between high and low states, impacting performance in high-speed applications.

## Applications

The 6V49205BNLGI8 is well-suited for a variety of applications where precise and reliable clock signals are critical, including:

- Networking Equipment: Provides accurate clock signals for network processors, switches, routers, and other networking components to ensure reliable data transmission and processing.

- Telecommunications: Used in telecommunications systems, including base stations and communication equipment, where precise timing is essential for signal integrity and system performance.

- Consumer Electronics: Employed in high-speed digital systems such as multimedia processors, where accurate timing is crucial for optimal performance.

- Industrial Systems: Supports industrial control systems and automation equipment, providing precise timing for reliable operation and system stability.

- Automotive: Used in automotive electronics, including infotainment systems and advanced driver-assistance systems (ADAS), where reliable clocking is important for system performance.

## Development Tools and Support

Renesas provides a range of resources to support the 6V49205BNLGI8, including:

- Datasheets: Comprehensive datasheets detailing electrical characteristics, pin configurations, and application guidelines.
- Application Notes: Technical documents offering insights into designing with the 6V49205BNLGI8 and integrating it into various circuits.
- Evaluation Boards: Evaluation boards may be available to facilitate testing and development with the 6V49205BNLGI8.
- Technical Support: Access to Renesas%27 technical support team for assistance with design challenges, application questions, and technical queries.

## Conclusion

The Renesas Electronics 6V49205BNLGI8 is a high-performance clock generator that delivers precise and stable clock signals for a wide range of electronic applications. With its broad frequency range, low phase noise, and low power consumption, it is well-suited for high-speed digital systems and demanding timing applications. The device’s compact package and flexible configuration options make it a versatile choice for modern electronic designs, ensuring reliable and accurate timing in various system applications.
6V49205BNLGI8 Compare Parts
  • 6V49205BNLGI8 vs 6V49205BPAGI
  • 6V49205BNLGI8 vs 6V49205BNLGI
  • 6V49205BNLGI8 vs 6V49205APAGI8
  • 6V49205BNLGI8 vs 6V49205APAGI
  • 6V49205BNLGI8 vs 6V49205APAG8
  • 6V49205BNLGI8 vs 6V49205APAG
  • 6V49205BNLGI8 vs 6V49R904-080NLGW38
  • 6V49205BNLGI8 vs 6V49R904-080NLGW3
  • 6V49205BNLGI8 vs 6V49R904-074NLGW38
  • 6V49205BNLGI8 vs 6V49R904-074NLGW3
  • 6V49205BNLGI8 vs 6V49R903-100NLG8
  • 6V49205BNLGI8 vs 6V49R903-100NLG
  • 6V49205BNLGI8 vs 6V49R901-069NLG8
  • 6V49205BNLGI8 vs 6V49R901-069NLG
  • 6V49205BNLGI8 vs 6V49R901-018NLGI8
  • 6V49205BNLGI8 vs 6V49R901-018NLGI
  • 6V49205BNLGI8 vs 6V49R503-046NLGI8
  • 6V49205BNLGI8 vs 6V49R503-046NLGI
  • 6V49205BNLGI8 vs 6V49304NLGI8
  • 6V49205BNLGI8 vs 6V49304NLGI
  • 6V49205BNLGI8 vs 6V49239BNLGI8
  • 6V49205BNLGI8 vs 6V49239BNLGI
  • 6V49205BNLGI8 vs 6V49206NLGI8
  • 6V49205BNLGI8 vs 6V49206NLGI
  • 6V49205BNLGI8 vs 6V49198APGG8
  • 6V49205BNLGI8 vs 6V49198APGG
  • 6V49205BNLGI8 vs 6V49126NLGI8
  • 6V49205BNLGI8 vs 6V49126NLGI
  • 6V49205BNLGI8 vs 6V49122PAG8
  • 6V49205BNLGI8 vs 6V49122PAG
  • 6V49205BNLGI8 vs 6V49061APAG8
  • 6V49205BNLGI8 vs 6V49061APAG
  • 6V49205BNLGI8 vs 6V49053APAGI8
  • 6V49205BNLGI8 vs 6V49053APAGI
  • 6V49205BNLGI8 vs 6V49010BPAG8
  • 6V49205BNLGI8 vs 6V49010BPAG
  • 6V49205BNLGI8 vs 6V49004PAI
  • 6V49205BNLGI8 vs 6V49004BPAGI8
  • 6V49205BNLGI8 vs 6V49004BPAGI
  • 6V49205BNLGI8 vs 6V41357NLG8
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked