6V49205BPAGI8
6V49205BPAGI8
Active
Description:  TSSOP 12.50X6.10X1.00 MM, 0.50MM
Manufacturer:  Renesas Electronics
History Price: $3.75750
In Stock: 44400
6V49205BPAGI8 Specification
Specification
Part No
6V49205BPAGI8
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Freescale P10xx, P20xx Processors
Input
Crystal
Output
LP-HCSL, LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:19
Differential - Input:Output
No/Yes
Frequency - Max
125MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
6V49205BPAGI8 Related Parts
6V49205APAG
6V49205APAG
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205APAG8
6V49205APAG8
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205APAGI
6V49205APAGI
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205APAGI8
6V49205APAGI8
Renesas Electronics
IC CLOCK SYNTHESIZER 48TSSOP
6V49205BNLGI
6V49205BNLGI
Renesas Electronics
IC CLOCK GEN FREESCALE 48VFQFPN
6V49205BNLGI8
6V49205BNLGI8
Renesas Electronics
VFQFPN 7.00X7.00X0.90 MM, 0.50MM
6V49205BPAGI
6V49205BPAGI
Renesas Electronics
IC CLOCK GEN FREESCALE 48TSSOP
6V40154PGG
6V40154PGG
Renesas Electronics
IC CLOCK MANANGEMENT
6V40154PGG8
6V40154PGG8
Renesas Electronics
IC CLOCK MANANGEMENT
6V40159PGG
6V40159PGG
Renesas Electronics
IC CLOCK MANANGEMENT
6V40159PGG8
6V40159PGG8
Renesas Electronics
IC CLOCK MANANGEMENT
6V41130NLG
6V41130NLG
Renesas Electronics
IC GENERAL PARTS LCD 20QFN
6V49205BPAGI8 Compare Parts
  • 6V49205BPAGI8 vs 6V49205BNLGI8
  • 6V49205BPAGI8 vs 6V49205BNLGI
  • 6V49205BPAGI8 vs 6V49205APAGI8
  • 6V49205BPAGI8 vs 6V49205APAGI
  • 6V49205BPAGI8 vs 6V49205APAG8
  • 6V49205BPAGI8 vs 6V49205APAG
  • 6V49205BPAGI8 vs 6V49R904-080NLGW38
  • 6V49205BPAGI8 vs 6V49R904-080NLGW3
  • 6V49205BPAGI8 vs 6V49R904-074NLGW38
  • 6V49205BPAGI8 vs 6V49R904-074NLGW3
  • 6V49205BPAGI8 vs 6V49R903-100NLG8
  • 6V49205BPAGI8 vs 6V49R903-100NLG
  • 6V49205BPAGI8 vs 6V49R901-069NLG8
  • 6V49205BPAGI8 vs 6V49R901-069NLG
  • 6V49205BPAGI8 vs 6V49R901-018NLGI8
  • 6V49205BPAGI8 vs 6V49R901-018NLGI
  • 6V49205BPAGI8 vs 6V49R503-046NLGI8
  • 6V49205BPAGI8 vs 6V49R503-046NLGI
  • 6V49205BPAGI8 vs 6V49304NLGI8
  • 6V49205BPAGI8 vs 6V49304NLGI
  • 6V49205BPAGI8 vs 6V49239BNLGI8
  • 6V49205BPAGI8 vs 6V49239BNLGI
  • 6V49205BPAGI8 vs 6V49206NLGI8
  • 6V49205BPAGI8 vs 6V49206NLGI
  • 6V49205BPAGI8 vs 6V49198APGG8
  • 6V49205BPAGI8 vs 6V49198APGG
  • 6V49205BPAGI8 vs 6V49126NLGI8
  • 6V49205BPAGI8 vs 6V49126NLGI
  • 6V49205BPAGI8 vs 6V49122PAG8
  • 6V49205BPAGI8 vs 6V49122PAG
  • 6V49205BPAGI8 vs 6V49061APAG8
  • 6V49205BPAGI8 vs 6V49061APAG
  • 6V49205BPAGI8 vs 6V49053APAGI8
  • 6V49205BPAGI8 vs 6V49053APAGI
  • 6V49205BPAGI8 vs 6V49010BPAG8
  • 6V49205BPAGI8 vs 6V49010BPAG
  • 6V49205BPAGI8 vs 6V49004PAI
  • 6V49205BPAGI8 vs 6V49004BPAGI8
  • 6V49205BPAGI8 vs 6V49004BPAGI
  • 6V49205BPAGI8 vs 6V41357NLG8
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked