6V49205BPAGI8
6V49205BPAGI8
Active
Description:  TSSOP 12.50X6.10X1.00 MM, 0.50MM
Manufacturer:  Renesas Electronics
History Price: $3.75750
In Stock: 44400
6V49205BPAGI8 vs 6V49205APAG
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Freescale P10xx, P20xx Processors
Freescale P10xx, P20xx Processors
Input
Crystal
Crystal
Output
LP-HCSL, LVCMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:19
1:19
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
125MHz
125MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
48-TSSOP