Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 6V49205BNLGI8
6V49205BNLGI8
Active
Clock/Timing - Application Specific
Description:
VFQFPN 7.00X7.00X0.90 MM, 0.50MM
Manufacturer:
Renesas Electronics
Datasheet:
6V49205BNLGI8 Datasheet
History Price: $3.75750
In Stock: 32200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
6V49205BNLGI8 vs 6V49206NLGI
Part No
6V49205BNLGI8
6V49206NLGI
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
-
Main Purpose
Freescale P10xx, P20xx Processors
-
Input
Crystal
-
Output
LP-HCSL, LVCMOS
-
Number of Circuits
1
-
Ratio - Input:Output
1:19
-
Differential - Input:Output
No/Yes
-
Frequency - Max
125MHz
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
48-VFQFN Exposed Pad
-
Supplier Device Package
48-VFQFPN (7x7)
-