580G-01ILFT
580G-01ILFT
Obsolete
Description:  IC CLK MULTPX 2:2 270MHZ 16TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   580G-01ILFT Datasheet
History Price: Obsolete
In Stock: 26500
580G-01ILFT Specification
Specification
Part No
580G-01ILFT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Input
Clock
Output
Clock
Frequency - Max
270 MHz
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
580G-01ILFT Related Parts
580G-01ILF
580G-01ILF
Renesas Electronics
IC CLK MULTPX 2:2 270MHZ 16TSSOP
580G-01LF
580G-01LF
Renesas Electronics
IC CLK MULTPX 2:2 270MHZ 16TSSOP
580G-01LFT
580G-01LFT
Renesas Electronics
IC CLK MULTPX 2:2 270MHZ 16TSSOP
580M-01ILF
580M-01ILF
Renesas Electronics
IC CLK MULTPLX 2:2 270MHZ 16SOIC
580M-01ILFT
580M-01ILFT
Renesas Electronics
IC CLK MULTPLX 2:2 270MHZ 16SOIC
580M-01LF
580M-01LF
Renesas Electronics
IC CLK MULTPLX 2:2 270MHZ 16SOIC
580M-01LFT
580M-01LFT
Renesas Electronics
IC CLK MULTPLX 2:2 270MHZ 16SOIC
580G-01ILFT Compare Parts
  • 580G-01ILFT vs 580M-01LF
  • 580G-01ILFT vs 580M-01ILFT
  • 580G-01ILFT vs 580M-01ILF
  • 580G-01ILFT vs 580G-01LFT
  • 580G-01ILFT vs 580G-01LF
  • 580G-01ILFT vs 580G-01ILF
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.