☰
580M-01LF
580M-01LF
Obsolete
Description:  IC CLK MULTPLX 2:2 270MHZ 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   580M-01LF Datasheet
History Price: Obsolete
In Stock: 1600
580M-01LF Specification
Specification
Part No
580M-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer, Zero Delay Buffer
Number of Circuits
1
Ratio - Input:Output
2:2
Differential - Input:Output
No/No
Input
Clock
Output
Clock
Frequency - Max
270 MHz
Voltage - Supply
2.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
580M-01LF Related Parts
580G-01ILF
580G-01ILF
Renesas Electronics
IC CLK MULTPX 2:2 270MHZ 16TSSOP
580G-01ILFT
580G-01ILFT
Renesas Electronics
IC CLK MULTPX 2:2 270MHZ 16TSSOP
580G-01LF
580G-01LF
Renesas Electronics
IC CLK MULTPX 2:2 270MHZ 16TSSOP
580G-01LFT
580G-01LFT
Renesas Electronics
IC CLK MULTPX 2:2 270MHZ 16TSSOP
580M-01ILF
580M-01ILF
Renesas Electronics
IC CLK MULTPLX 2:2 270MHZ 16SOIC
580M-01ILFT
580M-01ILFT
Renesas Electronics
IC CLK MULTPLX 2:2 270MHZ 16SOIC
580M-01LFT
580M-01LFT
Renesas Electronics
IC CLK MULTPLX 2:2 270MHZ 16SOIC
580M-01LF Compare Parts
  • 580M-01LF vs 580M-01ILFT
  • 580M-01LF vs 580M-01ILF
  • 580M-01LF vs 580G-01LFT
  • 580M-01LF vs 580G-01LF
  • 580M-01LF vs 580G-01ILFT
  • 580M-01LF vs 580G-01ILF
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right