Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 580G-01ILFT
580G-01ILFT
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK MULTPX 2:2 270MHZ 16TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
580G-01ILFT Datasheet
History Price: Obsolete
In Stock: 26500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
580G-01ILFT vs 580G-01LF
Part No
580G-01ILFT
580G-01LF
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Multiplexer
Multiplexer
Number of Circuits
1
1
Ratio - Input:Output
2:2
2:2
Differential - Input:Output
No/No
No/No
Input
Clock
Clock
Output
Clock
Clock
Frequency - Max
270 MHz
270 MHz
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP