54FCT244TLB
54FCT244TLB
Last Time Buy
Description:  IC BUFFER NON-INVERT 5.5V 20LCC
Manufacturer:  Renesas Electronics
Datasheet:   54FCT244TLB Datasheet
History Price: $14.57909
In Stock: 38500
54FCT244TLB Specification
Specification
Part No
54FCT244TLB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-LCC
Supplier Device Package
20-LCC (8.89x8.89)
54FCT244TLB Related Parts
54F2244LMQB
54F2244LMQB
National Semiconductor
IC BUFFER NON-INVERT 5.5V 20LCCC
54F240DC
54F240DC
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F240DM
54F240DM
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F240LM
54F240LM
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F240LMQB
54F240LMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F241DM
54F241DM
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F241DMQB
54F241DMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F241FMQB
54F241FMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F241LMQB
54F241LMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F244DM
54F244DM
National Semiconductor
IC BUFF NON-INVERT 5.5V 20CERDIP
54F244LM
54F244LM
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F365FMQB
54F365FMQB
National Semiconductor
HEX BUFFER/DRIVER
54FCT244TLB Compare Parts
  • 54FCT244TLB vs 54F657SDMQB
  • 54FCT244TLB vs 54F657LMQB
  • 54FCT244TLB vs 54F652SDM
  • 54FCT244TLB vs 54F651SDMQB
  • 54FCT244TLB vs 54F648/BLA
  • 54FCT244TLB vs 54F646SDM
  • 54FCT244TLB vs 54F573FM/B
  • 54FCT244TLB vs 54F573/BSA
  • 54FCT244TLB vs 54F544LMQB
  • 54FCT244TLB vs 54F544FMQB
  • 54FCT244TLB vs 54F544DMQB
  • 54FCT244TLB vs 54F544DM
  • 54FCT244TLB vs 54F540FMQB
  • 54FCT244TLB vs 54F374/BRA
  • 54FCT244TLB vs 54F373/BRA
  • 54FCT244TLB vs 54F365FMQB
  • 54FCT244TLB vs 54F244LM
  • 54FCT244TLB vs 54F244DM
  • 54FCT244TLB vs 54F241LMQB
  • 54FCT244TLB vs 54F241FMQB
  • 54FCT244TLB vs 54F241DMQB
  • 54FCT244TLB vs 54F241DM
  • 54FCT244TLB vs 54F240LMQB
  • 54FCT244TLB vs 54F240LM
  • 54FCT244TLB vs 54F240DM
  • 54FCT244TLB vs 54F240DC
  • 54FCT244TLB vs 54F2244LMQB
  • 54FCT244TLB vs 54FCT245TLB
  • 54FCT244TLB vs 54FCT245CTLB
  • 54FCT244TLB vs 54FCT245ATLB
  • 54FCT244TLB vs 54FCT244DM/B
  • 54FCT244TLB vs 54FCT244DM
  • 54FCT244TLB vs 54FCT244CTLB
  • 54FCT244TLB vs 54FCT244ATLB
  • 54FCT244TLB vs 54FCT240TLB
  • 54FCT244TLB vs 54FCT240CTLB
  • 54FCT244TLB vs 54FCT240ATLB
  • 54FCT244TLB vs 54FCT16245TEB
  • 54FCT244TLB vs 54FCT16245CTEB
  • 54FCT244TLB vs 54FCT16245ATEB
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you