54FCT244TLB
54FCT244TLB
Last Time Buy
Description:  IC BUFFER NON-INVERT 5.5V 20LCC
Manufacturer:  Renesas Electronics
Datasheet:   54FCT244TLB Datasheet
History Price: $14.57909
In Stock: 38500
54FCT244TLB vs 54F241DMQB
Series
-
54F
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
2
Number of Bits per Element
4
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCC (8.89x8.89)
20-CERDIP