Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Renesas Electronics 54FCT244TLB
54FCT244TLB
Last Time Buy
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 5.5V 20LCC
Manufacturer:
Renesas Electronics
Datasheet:
54FCT244TLB Datasheet
History Price: $14.57909
In Stock: 38500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54FCT244TLB vs 54F646SDM
Part No
54FCT244TLB
54F646SDM
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
National Semiconductor
Series
-
54F
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Logic Type
Buffer, Non-Inverting
Transceiver, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
8
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC
24-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCC (8.89x8.89)
24-CDIP