54F563DM
54F563DM
Active
Description:  BUS DRIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F563DM Datasheet
History Price: $11.26000
In Stock: 47000
54F563DM Specification
Specification
Part No
54F563DM
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
54F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State, Inverted
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
-
Current - Output High, Low
3mA, 20mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CDIP
54F563DM PDF Datasheet
54F563DM Related Parts
54F373LMQB
54F373LMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F412DMQB
54F412DMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F533FMQB
54F533FMQB
National Semiconductor
FF/LATCH
54F573DM-MLS
54F573DM-MLS
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1-FUN
54FCT373ATLB
54FCT373ATLB
Renesas Electronics
IC TXRX OCTAL BIDIRECT 20LCC
54FCT373CTLB
54FCT373CTLB
Renesas Electronics
IC TXRX OCTAL BIDIRECT 20LCC
54FCT373TLB
54FCT373TLB
Renesas Electronics
IC TRANSP LATCH OCTAL 20LCC
54FCT573ATLB
54FCT573ATLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573CTLB
54FCT573CTLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573TLB
54FCT573TLB
Renesas Electronics
IC TRANSP LATCH OCTAL 20LCC
54FCT373ATDB
54FCT373ATDB
IDT
54FCT373 - FAST CMOS OCTAL TRANS
54FCT373CTLB
54FCT373CTLB
IDT
54FCT373 - FAST CMOS OCTAL TRANS
54F563DM Compare Parts
  • 54F563DM vs 54F533FMQB
  • 54F563DM vs 54F412DMQB
  • 54F563DM vs 54F373LMQB
  • 54F563DM vs 54FCT573TLB
  • 54F563DM vs 54FCT573CTLB
  • 54F563DM vs 54FCT573ATLB
  • 54F563DM vs 54FCT373TLB
  • 54F563DM vs 54FCT373CTLB
  • 54F563DM vs 54FCT373ATLB
  • 54F563DM vs 54FCT573TLB
  • 54F563DM vs 54FCT573TDB
  • 54F563DM vs 54FCT573CTDB
  • 54F563DM vs 54FCT373CTLB
  • 54F563DM vs 54FCT373ATDB
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store