54F563DM
54F563DM
Active
Description:  BUS DRIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F563DM Datasheet
History Price: $11.26000
In Stock: 47000
54F563DM vs 54FCT373CTLB
Series
54F
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State, Inverted
Tri-State
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
-
8ns
Current - Output High, Low
3mA, 20mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
20-LCC
Supplier Device Package
20-CDIP
20-LCC (8.89x8.89)