54FCT373CTLB
54FCT373CTLB
Obsolete
Description:  IC TXRX OCTAL BIDIRECT 20LCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 2500
54FCT373CTLB Specification
Specification
Part No
54FCT373CTLB
Category
Logic - Latches
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
8ns
Current - Output High, Low
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-LCC
Supplier Device Package
20-LCC (8.89x8.89)
54FCT373CTLB Related Parts
54F373LMQB
54F373LMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F412DMQB
54F412DMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F533FMQB
54F533FMQB
National Semiconductor
FF/LATCH
54F563DM
54F563DM
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F573DM-MLS
54F573DM-MLS
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1-FUN
54FCT373ATLB
54FCT373ATLB
Renesas Electronics
IC TXRX OCTAL BIDIRECT 20LCC
54FCT373TLB
54FCT373TLB
Renesas Electronics
IC TRANSP LATCH OCTAL 20LCC
54FCT573ATLB
54FCT573ATLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573CTLB
54FCT573CTLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573TLB
54FCT573TLB
Renesas Electronics
IC TRANSP LATCH OCTAL 20LCC
54FCT373ATDB
54FCT373ATDB
IDT
54FCT373 - FAST CMOS OCTAL TRANS
54FCT573CTDB
54FCT573CTDB
IDT
54FCT573 - FAST CMOS OCTAL TRANS
54FCT373CTLB Description
Overview of Renesas Electronics 54FCT373CTLB

The Renesas Electronics 54FCT373CTLB is a high-speed octal transparent latch designed for use in various digital applications. This device is particularly valued for its ability to store data temporarily while allowing for high-speed data transfer, making it suitable for applications in data processing, communication systems, and digital signal processing. The 54FCT373CTLB is part of the 54FCT family, which is known for its robust performance and reliability.

Key Specifications

- Type: Octal Transparent Latch
- Number of Latches: 8
- Supply Voltage Range: 4.5V to 5.5V
- Input Voltage Range: 0V to 5.5V
- Output Voltage Range: 0V to Vcc
- Maximum Input Current: ±20 mA
- Maximum Output Current: ±12 mA
- Propagation Delay: 5 ns (typical at Vcc = 5V)
- Operating Temperature Range: -55°C to +125°C
- Package Type: LCC-20

Functional Characteristics

The 54FCT373CTLB features eight transparent latches, which means that data present at the input is transferred to the output when the latch enable (LE) signal is active. When LE is low, the output holds the last data present at the input, allowing for temporary data storage. This functionality is essential in applications where data needs to be captured and held for processing.

Speed and Performance

With a maximum propagation delay of 5 ns at a supply voltage of 5V, the 54FCT373CTLB is capable of high-speed operation, making it suitable for fast data processing applications. The device is designed to handle high-speed signals, ensuring reliable performance in demanding environments.

Power Supply and Consumption

The device operates within a supply voltage range of 4.5V to 5.5V, making it compatible with standard digital logic levels. Its low power consumption is advantageous for battery-operated devices and applications where energy efficiency is critical.

Thermal Characteristics

The 54FCT373CTLB is designed to operate over a wide temperature range of -55°C to +125°C, making it suitable for use in harsh environments, including industrial and automotive applications. This thermal robustness ensures reliable operation under varying conditions.

Applications

The versatility of the 54FCT373CTLB makes it suitable for a wide range of applications, including:

- Data Processing: Used in digital systems for temporary data storage and transfer.
- Communication Systems: Employed in networking equipment for managing data flow.
- Signal Processing: Suitable for applications requiring fast and reliable data handling.
- Consumer Electronics: Found in devices such as televisions, audio systems, and gaming consoles.

Development Support

Renesas Electronics provides comprehensive support for the 54FCT373CTLB, including detailed datasheets, application notes, and design resources. This support facilitates easy integration into existing designs and helps engineers optimize their applications for performance and efficiency.

Conclusion

The Renesas Electronics 54FCT373CTLB is a reliable and efficient octal transparent latch that excels in a variety of digital applications. Its combination of high-speed performance, robust thermal characteristics, and versatile functionality makes it an excellent choice for engineers looking to develop effective data handling solutions. Whether used in data processing, communication systems, or consumer electronics, the 54FCT373CTLB stands out as a dependable component for modern electronic designs.
54FCT373CTLB Compare Parts
  • 54FCT373CTLB vs 54F563DM
  • 54FCT373CTLB vs 54F533FMQB
  • 54FCT373CTLB vs 54F412DMQB
  • 54FCT373CTLB vs 54F373LMQB
  • 54FCT373CTLB vs 54FCT573TLB
  • 54FCT373CTLB vs 54FCT573CTLB
  • 54FCT373CTLB vs 54FCT573ATLB
  • 54FCT373CTLB vs 54FCT373TLB
  • 54FCT373CTLB vs 54FCT373ATLB
  • 54FCT373CTLB vs 54FCT573TLB
  • 54FCT373CTLB vs 54FCT573TDB
  • 54FCT373CTLB vs 54FCT573CTDB
  • 54FCT373CTLB vs 54FCT373ATDB
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store