54FCT373TLB
54FCT373TLB
Obsolete
Description:  IC TRANSP LATCH OCTAL 20LCC
Manufacturer:  Renesas Electronics
Datasheet:   54FCT373TLB Datasheet
History Price: Obsolete
In Stock: 33600
54FCT373TLB Specification
Specification
Part No
54FCT373TLB
Category
Logic - Latches
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
15ns
Current - Output High, Low
-
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-LCC
Supplier Device Package
20-LCC (8.89x8.89)
54FCT373TLB Related Parts
54F373LMQB
54F373LMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F412DMQB
54F412DMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F533FMQB
54F533FMQB
National Semiconductor
FF/LATCH
54F563DM
54F563DM
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F573DM-MLS
54F573DM-MLS
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1-FUN
54FCT373ATLB
54FCT373ATLB
Renesas Electronics
IC TXRX OCTAL BIDIRECT 20LCC
54FCT373CTLB
54FCT373CTLB
Renesas Electronics
IC TXRX OCTAL BIDIRECT 20LCC
54FCT573ATLB
54FCT573ATLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573CTLB
54FCT573CTLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573TLB
54FCT573TLB
Renesas Electronics
IC TRANSP LATCH OCTAL 20LCC
54FCT373ATDB
54FCT373ATDB
IDT
54FCT373 - FAST CMOS OCTAL TRANS
54FCT373CTLB
54FCT373CTLB
IDT
54FCT373 - FAST CMOS OCTAL TRANS
54FCT373TLB Compare Parts
  • 54FCT373TLB vs 54F563DM
  • 54FCT373TLB vs 54F533FMQB
  • 54FCT373TLB vs 54F412DMQB
  • 54FCT373TLB vs 54F373LMQB
  • 54FCT373TLB vs 54FCT573TLB
  • 54FCT373TLB vs 54FCT573CTLB
  • 54FCT373TLB vs 54FCT573ATLB
  • 54FCT373TLB vs 54FCT373CTLB
  • 54FCT373TLB vs 54FCT373ATLB
  • 54FCT373TLB vs 54FCT573TLB
  • 54FCT373TLB vs 54FCT573TDB
  • 54FCT373TLB vs 54FCT573CTDB
  • 54FCT373TLB vs 54FCT373CTLB
  • 54FCT373TLB vs 54FCT373ATDB
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store