54F373LMQB
54F373LMQB
Obsolete
Description:  BUS DRIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F373LMQB Datasheet
History Price: $3.87000
In Stock: 3700
54F373LMQB Specification
Specification
Part No
54F373LMQB
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
54F
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State, Non-Inverted
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
15ns @ 5V, 50pF
Current - Output High, Low
3mA, 20mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
54F373LMQB PDF Datasheet
54F373LMQB Related Parts
54F412DMQB
54F412DMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F533FMQB
54F533FMQB
National Semiconductor
FF/LATCH
54F563DM
54F563DM
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F573DM-MLS
54F573DM-MLS
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1-FUN
54FCT373ATLB
54FCT373ATLB
Renesas Electronics
IC TXRX OCTAL BIDIRECT 20LCC
54FCT373CTLB
54FCT373CTLB
Renesas Electronics
IC TXRX OCTAL BIDIRECT 20LCC
54FCT373TLB
54FCT373TLB
Renesas Electronics
IC TRANSP LATCH OCTAL 20LCC
54FCT573ATLB
54FCT573ATLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573CTLB
54FCT573CTLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573TLB
54FCT573TLB
Renesas Electronics
IC TRANSP LATCH OCTAL 20LCC
54FCT373ATDB
54FCT373ATDB
IDT
54FCT373 - FAST CMOS OCTAL TRANS
54FCT373CTLB
54FCT373CTLB
IDT
54FCT373 - FAST CMOS OCTAL TRANS
54F373LMQB Description
The National Semiconductor 54F373LMQB is a high-speed octal transparent latch designed for use in various digital applications. This device is part of the 54F series, which is known for its high performance and reliability in military and aerospace environments. Below is a detailed introduction to the 54F373LMQB, including its specifications and parameters.

## Overview

The 54F373LMQB is an octal transparent latch that can store 8 bits of data. It is designed to operate with a wide range of supply voltages and is capable of high-speed operation, making it suitable for applications that require fast data processing. The device features a transparent latch mode, which allows data to pass through when the latch enable (LE) signal is active. When LE is deactivated, the data is latched and held until the next enable signal.

## Key Features

1. Octal Latch: The device contains eight latches, allowing it to store 8 bits of data simultaneously.
2. High-Speed Operation: The 54F373LMQB is designed for high-speed applications, with propagation delays as low as 3.5 ns.
3. Wide Supply Voltage Range: It operates with a supply voltage range of 4.5V to 5.5V, making it versatile for different circuit designs.
4. Low Power Consumption: The device is designed to consume minimal power, making it suitable for battery-operated devices.
5. TTL Compatible: The 54F373LMQB is compatible with TTL logic levels, allowing it to interface easily with other TTL devices.
6. Military Grade: As part of the 54F series, this device meets military specifications, ensuring reliability in harsh environments.

## Specifications

- Part Number: 54F373LMQB
- Type: Octal Transparent Latch
- Number of Bits: 8
- Supply Voltage (Vcc): 4.5V to 5.5V
- Input Voltage (VIH): 2.0V (minimum for high level)
- Input Voltage (VIL): 0.8V (maximum for low level)
- Output Voltage (VOH): 2.4V (minimum for high level at Vcc = 5V)
- Output Voltage (VOL): 0.5V (maximum for low level at Vcc = 5V)
- Propagation Delay (tPD): 3.5 ns (typical)
- Setup Time (tSU): 2.0 ns (minimum)
- Hold Time (tH): 1.0 ns (minimum)
- Power Dissipation (PD): 1.0 mW (typical)
- Temperature Range: -55°C to +125°C (military grade)

## Pin Configuration

The 54F373LMQB typically comes in a 20-pin dual in-line package (DIP) or surface mount package (SOIC). The pin configuration includes:

- Data Inputs (D0-D7): Pins for data input.
- Latch Enable (LE): Pin to control the latch operation.
- Output Enable (OE): Pin to enable or disable the outputs.
- Outputs (Q0-Q7): Pins for the latched output data.
- Ground (GND): Common ground connection.
- Vcc: Power supply connection.

## Applications

The 54F373LMQB is widely used in various applications, including:

- Data Storage: Used in data storage systems where temporary data holding is required.
- Data Buffers: Acts as a buffer in data transmission systems.
- Control Systems: Utilized in control systems for managing data flow.
- Military and Aerospace: Due to its military-grade specifications, it is suitable for use in defense and aerospace applications.

## Conclusion

The National Semiconductor 54F373LMQB is a robust and reliable octal transparent latch that offers high-speed performance and low power consumption. Its compatibility with TTL logic levels and military-grade specifications make it an excellent choice for a wide range of digital applications, particularly in environments where reliability is critical. Whether used in data storage, buffering, or control systems, the 54F373LMQB provides the performance and durability needed for demanding applications.
54F373LMQB Compare Parts
  • 54F373LMQB vs 54F563DM
  • 54F373LMQB vs 54F533FMQB
  • 54F373LMQB vs 54F412DMQB
  • 54F373LMQB vs 54FCT573TLB
  • 54F373LMQB vs 54FCT573CTLB
  • 54F373LMQB vs 54FCT573ATLB
  • 54F373LMQB vs 54FCT373TLB
  • 54F373LMQB vs 54FCT373CTLB
  • 54F373LMQB vs 54FCT373ATLB
  • 54F373LMQB vs 54FCT573TLB
  • 54F373LMQB vs 54FCT573TDB
  • 54F373LMQB vs 54FCT573CTDB
  • 54F373LMQB vs 54FCT373CTLB
  • 54F373LMQB vs 54FCT373ATDB
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store