54F373LMQB
54F373LMQB
Obsolete
Description:  BUS DRIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F373LMQB Datasheet
History Price: $3.87000
In Stock: 3700
54F373LMQB vs 54F412DMQB
Series
54F
54F
Packaging
Bulk
Bulk
Status
Obsolete
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
15ns @ 5V, 50pF
23ns @ 5V, 50pF
Current - Output High, Low
3mA, 20mA
3mA, 20mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
24-CDIP (0.600", 15.24mm)
Supplier Device Package
20-LCCC (8.89x8.89)
24-CDIP