Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Power Integrations LYT3314D-TL
LYT3314D-TL
Active
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL TRIAC 16SO
Manufacturer:
Power Integrations
Datasheet:
LYT3314D-TL Datasheet
History Price: $0.73500
In Stock: 43700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LYT3314D-TL Specification
Specification
Part No
LYT3314D-TL
Category
PMIC - LED Drivers
Manufacturer
Power Integrations
Series
LYTSwitch-3
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
85VAC
Voltage - Supply (Max)
132VAC
Voltage - Output
-
Current - Output / Channel
-
Frequency
40kHz ~ 124kHz
Dimming
Triac
Applications
Lighting
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package
16-SO B
LYT3314D-TL PDF Datasheet
LYT3314D-TL Datasheet
Click and Download: LYT3314D-TL Datasheet
LYT3314D-TL Related Parts
LYT0002D
Power Integrations
IC LED DRIVER OFFL 146MA SO-8C
LYT0002D-TL
Power Integrations
IC LED DRIVER OFFL 146MA SO-8C
LYT0002P
Power Integrations
IC LED DRIVER OFFLINE 146MA 8DIP
LYT0004D
Power Integrations
IC LED DRIVER OFFL 225MA SO-8C
LYT0004D-TL
Power Integrations
IC LED DRIVER OFFL 225MA SO-8C
LYT0004P
Power Integrations
IC LED DRIVER OFFLINE 225MA 8DIP
LYT0005D
Power Integrations
IC LED DRIVER OFFL 275MA SO-8C
LYT0005D-TL
Power Integrations
IC LED DRIVER OFFL 275MA SO-8C
LYT0005P
Power Integrations
IC LED DRIVER OFFLINE 275MA 8DIP
LYT0006D
Power Integrations
IC LED DRIVER OFFL 401MA SO-8C
LYT0006D-TL
Power Integrations
IC LED DRIVER OFFL 401MA SO-8C
LYT0006P
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
LYT3314D-TL Compare Parts
LYT3314D-TL vs LYT7504D
LYT3314D-TL vs LYT7503D-TL
LYT3314D-TL vs LYT7503D
LYT3314D-TL vs LYT6079C-TL
LYT3314D-TL vs LYT6078C-TL
LYT3314D-TL vs LYT6077C-TL
LYT3314D-TL vs LYT6075C-TL
LYT3314D-TL vs LYT6073C-TL
LYT3314D-TL vs LYT6070C-TL
LYT3314D-TL vs LYT6068C-TL
LYT3314D-TL vs LYT6067C-TL
LYT3314D-TL vs LYT6065C-TL
LYT3314D-TL vs LYT6063C-TL
LYT3314D-TL vs LYT3328D-TL
LYT3314D-TL vs LYT3328D
LYT3314D-TL vs LYT3326D-TL
LYT3314D-TL vs LYT3326D
LYT3314D-TL vs LYT3325D-TL
LYT3314D-TL vs LYT3325D
LYT3314D-TL vs LYT3324D-TL
LYT3314D-TL vs LYT3324D
LYT3314D-TL vs LYT3318D-TL
LYT3314D-TL vs LYT3318D
LYT3314D-TL vs LYT3316D-TL
LYT3314D-TL vs LYT3316D
LYT3314D-TL vs LYT3315D-TL
LYT3314D-TL vs LYT3315D
LYT3314D-TL vs LYT3314D
LYT3314D-TL vs LYT1604D-TL
LYT3314D-TL vs LYT1604D
LYT3314D-TL vs LYT1603D-TL
LYT3314D-TL vs LYT1603D
LYT3314D-TL vs LYT1602D-TL
LYT3314D-TL vs LYT1404D-TL
LYT3314D-TL vs LYT1403D-TL
LYT3314D-TL vs LYT1402D-TL
LYT3314D-TL vs LYT0006P
LYT3314D-TL vs LYT0006D-TL
LYT3314D-TL vs LYT0006D
LYT3314D-TL vs LYT0005P
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.