Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Power Integrations LYT0005P
LYT0005P
Active
PMIC - LED Drivers
Description:
IC LED DRIVER OFFLINE 275MA 8DIP
Manufacturer:
Power Integrations
Datasheet:
LYT0005P Datasheet
History Price: $0.55500
In Stock: 15000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LYT0005P Specification
Specification
Part No
LYT0005P
Category
PMIC - LED Drivers
Manufacturer
Power Integrations
Series
LYTSwitch-0
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
85VAC
Voltage - Supply (Max)
308VAC
Voltage - Output
-
Current - Output / Channel
275mA
Frequency
66kHz
Dimming
-
Applications
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-PDIP-B
LYT0005P PDF Datasheet
LYT0005P Datasheet
Click and Download: LYT0005P Datasheet
LYT0005P Related Parts
LYT0002D
Power Integrations
IC LED DRIVER OFFL 146MA SO-8C
LYT0002D-TL
Power Integrations
IC LED DRIVER OFFL 146MA SO-8C
LYT0002P
Power Integrations
IC LED DRIVER OFFLINE 146MA 8DIP
LYT0004D
Power Integrations
IC LED DRIVER OFFL 225MA SO-8C
LYT0004D-TL
Power Integrations
IC LED DRIVER OFFL 225MA SO-8C
LYT0004P
Power Integrations
IC LED DRIVER OFFLINE 225MA 8DIP
LYT0005D
Power Integrations
IC LED DRIVER OFFL 275MA SO-8C
LYT0005D-TL
Power Integrations
IC LED DRIVER OFFL 275MA SO-8C
LYT0006D
Power Integrations
IC LED DRIVER OFFL 401MA SO-8C
LYT0006D-TL
Power Integrations
IC LED DRIVER OFFL 401MA SO-8C
LYT0006P
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
LYT1402D-TL
Power Integrations
IC LED DRIVER OFFL
LYT0005P Compare Parts
LYT0005P vs LYT7504D
LYT0005P vs LYT7503D-TL
LYT0005P vs LYT7503D
LYT0005P vs LYT6079C-TL
LYT0005P vs LYT6078C-TL
LYT0005P vs LYT6077C-TL
LYT0005P vs LYT6075C-TL
LYT0005P vs LYT6073C-TL
LYT0005P vs LYT6070C-TL
LYT0005P vs LYT6068C-TL
LYT0005P vs LYT6067C-TL
LYT0005P vs LYT6065C-TL
LYT0005P vs LYT6063C-TL
LYT0005P vs LYT3328D-TL
LYT0005P vs LYT3328D
LYT0005P vs LYT3326D-TL
LYT0005P vs LYT3326D
LYT0005P vs LYT3325D-TL
LYT0005P vs LYT3325D
LYT0005P vs LYT3324D-TL
LYT0005P vs LYT3324D
LYT0005P vs LYT3318D-TL
LYT0005P vs LYT3318D
LYT0005P vs LYT3316D-TL
LYT0005P vs LYT3316D
LYT0005P vs LYT3315D-TL
LYT0005P vs LYT3315D
LYT0005P vs LYT3314D-TL
LYT0005P vs LYT3314D
LYT0005P vs LYT1604D-TL
LYT0005P vs LYT1604D
LYT0005P vs LYT1603D-TL
LYT0005P vs LYT1603D
LYT0005P vs LYT1602D-TL
LYT0005P vs LYT1404D-TL
LYT0005P vs LYT1403D-TL
LYT0005P vs LYT1402D-TL
LYT0005P vs LYT0006P
LYT0005P vs LYT0006D-TL
LYT0005P vs LYT0006D
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.