☰
LYT0004D
LYT0004D
Discontinued
Description:  IC LED DRIVER OFFL 225MA SO-8C
Manufacturer:  Power Integrations
Datasheet:   LYT0004D Datasheet
History Price: Discontinued at Digi-Key
In Stock: 25925
LYT0004D Specification
Specification
Part No
LYT0004D
Category
PMIC - LED Drivers
Manufacturer
Power Integrations
Series
LYTSwitch-0
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
85VAC
Voltage - Supply (Max)
308VAC
Voltage - Output
-
Current - Output / Channel
225mA
Frequency
66kHz
Dimming
-
Applications
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
SO-8C
LYT0004D PDF Datasheet
LYT0004D Related Parts
LYT0002D
LYT0002D
Power Integrations
IC LED DRIVER OFFL 146MA SO-8C
LYT0002D-TL
LYT0002D-TL
Power Integrations
IC LED DRIVER OFFL 146MA SO-8C
LYT0002P
LYT0002P
Power Integrations
IC LED DRIVER OFFLINE 146MA 8DIP
LYT0004D-TL
LYT0004D-TL
Power Integrations
IC LED DRIVER OFFL 225MA SO-8C
LYT0004P
LYT0004P
Power Integrations
IC LED DRIVER OFFLINE 225MA 8DIP
LYT0005D
LYT0005D
Power Integrations
IC LED DRIVER OFFL 275MA SO-8C
LYT0005D-TL
LYT0005D-TL
Power Integrations
IC LED DRIVER OFFL 275MA SO-8C
LYT0005P
LYT0005P
Power Integrations
IC LED DRIVER OFFLINE 275MA 8DIP
LYT0006D
LYT0006D
Power Integrations
IC LED DRIVER OFFL 401MA SO-8C
LYT0006D-TL
LYT0006D-TL
Power Integrations
IC LED DRIVER OFFL 401MA SO-8C
LYT0006P
LYT0006P
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
LYT1402D-TL
LYT1402D-TL
Power Integrations
IC LED DRIVER OFFL
LYT0004D Compare Parts
  • LYT0004D vs LYT7504D
  • LYT0004D vs LYT7503D-TL
  • LYT0004D vs LYT7503D
  • LYT0004D vs LYT6079C-TL
  • LYT0004D vs LYT6078C-TL
  • LYT0004D vs LYT6077C-TL
  • LYT0004D vs LYT6075C-TL
  • LYT0004D vs LYT6073C-TL
  • LYT0004D vs LYT6070C-TL
  • LYT0004D vs LYT6068C-TL
  • LYT0004D vs LYT6067C-TL
  • LYT0004D vs LYT6065C-TL
  • LYT0004D vs LYT6063C-TL
  • LYT0004D vs LYT3328D-TL
  • LYT0004D vs LYT3328D
  • LYT0004D vs LYT3326D-TL
  • LYT0004D vs LYT3326D
  • LYT0004D vs LYT3325D-TL
  • LYT0004D vs LYT3325D
  • LYT0004D vs LYT3324D-TL
  • LYT0004D vs LYT3324D
  • LYT0004D vs LYT3318D-TL
  • LYT0004D vs LYT3318D
  • LYT0004D vs LYT3316D-TL
  • LYT0004D vs LYT3316D
  • LYT0004D vs LYT3315D-TL
  • LYT0004D vs LYT3315D
  • LYT0004D vs LYT3314D-TL
  • LYT0004D vs LYT3314D
  • LYT0004D vs LYT1604D-TL
  • LYT0004D vs LYT1604D
  • LYT0004D vs LYT1603D-TL
  • LYT0004D vs LYT1603D
  • LYT0004D vs LYT1602D-TL
  • LYT0004D vs LYT1404D-TL
  • LYT0004D vs LYT1403D-TL
  • LYT0004D vs LYT1402D-TL
  • LYT0004D vs LYT0006P
  • LYT0004D vs LYT0006D-TL
  • LYT0004D vs LYT0006D
  • Customer Reviews
    4.95 out of 5.00 stars from 186 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****