LYT0005P
LYT0005P
Active
Description:  IC LED DRIVER OFFLINE 275MA 8DIP
Manufacturer:  Power Integrations
Datasheet:   LYT0005P Datasheet
History Price: $0.55500
In Stock: 15000
LYT0005P vs LYT7503D
Part No
Series
LYTSwitch-0
LYTSwitch-7
Packaging
Tube
Tube
Status
Active
Discontinued
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
85VAC
90VAC
Voltage - Supply (Max)
308VAC
308VAC
Voltage - Output
-
-
Current - Output / Channel
275mA
-
Frequency
66kHz
20kHz
Dimming
-
Triac
Applications
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP-B
8-SO