☰
SA575DR2G
SA575DR2G
Obsolete
Description:  IC COMPANDOR 20SOIC
Manufacturer:  onsemi
Datasheet:   SA575DR2G Datasheet
History Price: $4.08000
In Stock: 3200
SA575DR2G Specification
Specification
Part No
SA575DR2G
Category
Audio Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Compandor
Applications
Consumer Audio, Telecommunication Systems
Number of Channels
2
Interface
Analog
Voltage - Supply
3V ~ 7V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
SA575DR2G PDF Datasheet
SA575DR2G Related Parts
SA571DG
SA571DG
onsemi
COMPANDOR
SA571DG
SA571DG
onsemi
IC COMPANDOR 16SOIC
SA571DR2
SA571DR2
onsemi
IC COMPANDOR 16SOIC
SA571DR2G
SA571DR2G
onsemi
IC COMPANDOR 16SOIC
SA571N
SA571N
onsemi
IC COMPANDOR 16DIP
SA571NG
SA571NG
onsemi
IC COMPANDOR 16DIP
SA572D
SA572D
onsemi
IC COMPANDOR 16SOIC
SA572DG
SA572DG
Fairchild Semiconductor
COMPANDER
SA572DG
SA572DG
onsemi
IC COMPANDOR 16SOIC
SA572DR2
SA572DR2
onsemi
IC COMPANDOR 16SOIC
SA572DR2G
SA572DR2G
onsemi
IC COMPANDOR 16SOIC
SA572DTB
SA572DTB
onsemi
IC COMPANDOR 16TSSOP
SA575DR2G Description
The ON Semiconductor SA575DR2G is a versatile and high-performance integrated circuit designed primarily for use in audio applications, particularly as a variable gain amplifier (VGA) and a signal processing component. This device is well-suited for a variety of applications, including telecommunications, audio processing, and instrumentation, where precise control of gain and signal integrity is essential.

## Key Specifications:

1. Type:
- The SA575 is a variable gain amplifier (VGA) that can be used for both analog and digital signal processing applications.

2. Supply Voltage:
- The device operates with a single supply voltage ranging from 4.5V to 15V, providing flexibility for various circuit designs and power supply configurations.

3. Gain Range:
- The SA575 offers a wide gain range, typically from -20 dB to +40 dB, allowing for precise control over the amplification of input signals. The gain can be adjusted using an external control voltage.

4. Input Voltage Range:
- The input voltage range is designed to accommodate a variety of signal levels, making it suitable for interfacing with different types of sensors and signal sources.

5. Bandwidth:
- The amplifier features a bandwidth of approximately 1 MHz, which is sufficient for many audio and signal processing applications, ensuring that it can handle a wide range of frequencies without distortion.

6. Slew Rate:
- The SA575 has a slew rate of about 0.5 V/µs, allowing it to respond quickly to changes in input signals, which is particularly important in dynamic audio applications.

7. Input Impedance:
- The input impedance is typically around 10 kΩ, which minimizes loading effects on the preceding stage and ensures accurate signal processing.

8. Output Drive Capability:
- The output can drive loads of up to 600 ohms, making it suitable for various output configurations, including driving headphones or other audio devices.

9. Noise Performance:
- The device exhibits low noise characteristics, with a typical noise figure of around 1.5 dB, making it ideal for applications where signal integrity is critical.

10. Temperature Range:
- The SA575 is rated for operation over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

11. Package Type:
- The SA575 is available in a small SOIC-8 package, which is suitable for surface-mount technology (SMT) applications, allowing for compact designs.

## Features:

- Variable Gain Control: The SA575 allows for precise control of gain through an external voltage, making it ideal for applications requiring dynamic adjustment of signal levels.
- Low Distortion: The amplifier is designed to minimize distortion, ensuring that the output signal accurately represents the input signal.
- Compact Size: The SOIC-8 package enables easy integration into space-constrained designs, making it suitable for portable and compact electronic devices.
- Versatile Applications: The SA575 can be used in a variety of applications, including audio amplifiers, mixers, and signal conditioning circuits.

## Applications:

The ON Semiconductor SA575DR2G is suitable for a wide range of applications, including:

- Audio Processing: Used in audio amplifiers and mixers where variable gain control is essential for achieving desired sound levels and quality.
- Telecommunications: Employed in communication devices for signal amplification and processing, ensuring clear and reliable transmission of audio signals.
- Instrumentation: Ideal for precision measurement systems that require accurate signal amplification with adjustable gain.
- Active Filters: Utilized in active filter designs to achieve desired frequency response characteristics while maintaining signal integrity.

## Conclusion:

The ON Semiconductor SA575DR2G is a highly versatile and efficient variable gain amplifier that meets the demands of various applications requiring precise control over signal amplification. With its wide gain range, low noise performance, and compact SOIC-8 package, it is an excellent choice for designers looking to enhance their electronic systems. Whether in audio processing, telecommunications, or instrumentation, the SA575 delivers reliable and accurate performance, making it a valuable addition to any design.
SA575DR2G Compare Parts
  • SA575DR2G vs SA575N
  • SA575DR2G vs SA575DTBR2G
  • SA575DR2G vs SA575DTBR2
  • SA575DR2G vs SA575DTBG
  • SA575DR2G vs SA575DTB
  • SA575DR2G vs SA575DR2
  • SA575DR2G vs SA575DG
  • SA575DR2G vs SA575DG
  • SA575DR2G vs SA575D
  • SA575DR2G vs SA572NG
  • SA575DR2G vs SA572N
  • SA575DR2G vs SA572DTBR2G
  • SA575DR2G vs SA572DTBR2
  • SA575DR2G vs SA572DTBG
  • SA575DR2G vs SA572DTB
  • SA575DR2G vs SA572DR2G
  • SA575DR2G vs SA572DR2
  • SA575DR2G vs SA572DG
  • SA575DR2G vs SA572DG
  • SA575DR2G vs SA572D
  • SA575DR2G vs SA571NG
  • SA575DR2G vs SA571N
  • SA575DR2G vs SA571DR2G
  • SA575DR2G vs SA571DR2
  • SA575DR2G vs SA571DG
  • SA575DR2G vs SA571DG
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase