☰
SA571DR2G
SA571DR2G
Active
Description:  IC COMPANDOR 16SOIC
Manufacturer:  onsemi
Datasheet:   SA571DR2G Datasheet
History Price: $6.10000
In Stock: 37705
SA571DR2G Specification
Specification
Part No
SA571DR2G
Category
Audio Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Compandor
Applications
Consumer Audio, Telecommunication Systems
Number of Channels
2
Interface
Analog
Voltage - Supply
6V ~ 18V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
110dB
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
SA571DR2G PDF Datasheet
SA571DR2G Related Parts
SA571DG
SA571DG
onsemi
COMPANDOR
SA571DG
SA571DG
onsemi
IC COMPANDOR 16SOIC
SA571DR2
SA571DR2
onsemi
IC COMPANDOR 16SOIC
SA571N
SA571N
onsemi
IC COMPANDOR 16DIP
SA571NG
SA571NG
onsemi
IC COMPANDOR 16DIP
SA572D
SA572D
onsemi
IC COMPANDOR 16SOIC
SA572DG
SA572DG
Fairchild Semiconductor
COMPANDER
SA572DG
SA572DG
onsemi
IC COMPANDOR 16SOIC
SA572DR2
SA572DR2
onsemi
IC COMPANDOR 16SOIC
SA572DR2G
SA572DR2G
onsemi
IC COMPANDOR 16SOIC
SA572DTB
SA572DTB
onsemi
IC COMPANDOR 16TSSOP
SA572DTBG
SA572DTBG
onsemi
IC COMPANDOR 16TSSOP
SA571DR2G Description
The ON Semiconductor SA571DR2G is a versatile and widely used integrated circuit (IC) designed for various applications in the field of electronics, particularly in signal processing and control systems. Below is a detailed introduction to its specifications, parameters, and applications.

## Overview

The SA571DR2G is a voltage-controlled oscillator (VCO) and phase-locked loop (PLL) IC that is commonly used in frequency modulation, demodulation, and other signal processing applications. It is designed to provide high performance in a compact package, making it suitable for a range of electronic devices.

## Specifications

1. Type:
- The SA571DR2G is classified as a PLL and VCO IC, which allows it to generate and control frequencies based on input signals.

2. Package:
- The device is available in a small SOIC-8 (Small Outline Integrated Circuit) package, which measures approximately 4.9 mm x 3.9 mm. This compact size is ideal for space-constrained applications.

3. Operating Voltage:
- The SA571DR2G operates within a voltage range of 3.0V to 15V, providing flexibility for various power supply configurations.

4. Frequency Range:
- The output frequency of the SA571DR2G can be adjusted over a wide range, typically from 10 kHz to 1 MHz. This makes it suitable for applications requiring precise frequency control.

5. Phase Detector:
- The IC features a phase detector that compares the input signal phase with the output signal phase, allowing for accurate frequency locking and modulation.

6. Output Signal:
- The output signal can be configured as either a square wave or a triangle wave, depending on the application requirements. This versatility allows it to be used in different types of signal processing tasks.

7. Temperature Range:
- The operating temperature range for the SA571DR2G is typically from -40°C to +85°C, ensuring reliable performance in various environmental conditions.

8. Current Consumption:
- The device has a low current consumption, typically around 10 mA, which is beneficial for battery-powered applications and helps in reducing overall power usage.

9. Applications:
- The SA571DR2G is widely used in various applications, including:
- Frequency modulation and demodulation
- Signal conditioning
- Phase-locked loops for clock generation
- Radio frequency (RF) applications
- Audio signal processing

10. Compliance:
- The SA571DR2G complies with various industry standards, ensuring its reliability and performance in critical applications.

## Conclusion

The ON Semiconductor SA571DR2G is a highly versatile and efficient integrated circuit that plays a crucial role in modern electronic systems. With its wide frequency range, low power consumption, and compact package, it is an excellent choice for engineers and designers looking to implement frequency control and signal processing in their applications. Whether used in telecommunications, consumer electronics, or industrial control systems, the SA571DR2G stands out as a reliable component that meets the demands of today's technology.
SA571DR2G Compare Parts
  • SA571DR2G vs SA575N
  • SA571DR2G vs SA575DTBR2G
  • SA571DR2G vs SA575DTBR2
  • SA571DR2G vs SA575DTBG
  • SA571DR2G vs SA575DTB
  • SA571DR2G vs SA575DR2G
  • SA571DR2G vs SA575DR2
  • SA571DR2G vs SA575DG
  • SA571DR2G vs SA575DG
  • SA571DR2G vs SA575D
  • SA571DR2G vs SA572NG
  • SA571DR2G vs SA572N
  • SA571DR2G vs SA572DTBR2G
  • SA571DR2G vs SA572DTBR2
  • SA571DR2G vs SA572DTBG
  • SA571DR2G vs SA572DTB
  • SA571DR2G vs SA572DR2G
  • SA571DR2G vs SA572DR2
  • SA571DR2G vs SA572DG
  • SA571DR2G vs SA572DG
  • SA571DR2G vs SA572D
  • SA571DR2G vs SA571NG
  • SA571DR2G vs SA571N
  • SA571DR2G vs SA571DR2
  • SA571DR2G vs SA571DG
  • SA571DR2G vs SA571DG
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase