☰
SA572D
SA572D
Obsolete
Description:  IC COMPANDOR 16SOIC
Manufacturer:  onsemi
Datasheet:   SA572D Datasheet
History Price: $1.47000
In Stock: 30000
SA572D Specification
Specification
Part No
SA572D
Category
Audio Special Purpose
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Compandor
Applications
Consumer Audio, Telecommunication Systems
Number of Channels
2
Interface
Analog
Voltage - Supply
6V ~ 22V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
110dB
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
SA572D PDF Datasheet
SA572D Related Parts
SA571DG
SA571DG
onsemi
COMPANDOR
SA571DG
SA571DG
onsemi
IC COMPANDOR 16SOIC
SA571DR2
SA571DR2
onsemi
IC COMPANDOR 16SOIC
SA571DR2G
SA571DR2G
onsemi
IC COMPANDOR 16SOIC
SA571N
SA571N
onsemi
IC COMPANDOR 16DIP
SA571NG
SA571NG
onsemi
IC COMPANDOR 16DIP
SA572DG
SA572DG
Fairchild Semiconductor
COMPANDER
SA572DG
SA572DG
onsemi
IC COMPANDOR 16SOIC
SA572DR2
SA572DR2
onsemi
IC COMPANDOR 16SOIC
SA572DR2G
SA572DR2G
onsemi
IC COMPANDOR 16SOIC
SA572DTB
SA572DTB
onsemi
IC COMPANDOR 16TSSOP
SA572DTBG
SA572DTBG
onsemi
IC COMPANDOR 16TSSOP
SA572D Compare Parts
  • SA572D vs SA575N
  • SA572D vs SA575DTBR2G
  • SA572D vs SA575DTBR2
  • SA572D vs SA575DTBG
  • SA572D vs SA575DTB
  • SA572D vs SA575DR2G
  • SA572D vs SA575DR2
  • SA572D vs SA575DG
  • SA572D vs SA575DG
  • SA572D vs SA575D
  • SA572D vs SA572NG
  • SA572D vs SA572N
  • SA572D vs SA572DTBR2G
  • SA572D vs SA572DTBR2
  • SA572D vs SA572DTBG
  • SA572D vs SA572DTB
  • SA572D vs SA572DR2G
  • SA572D vs SA572DR2
  • SA572D vs SA572DG
  • SA572D vs SA572DG
  • SA572D vs SA571NG
  • SA572D vs SA571N
  • SA572D vs SA571DR2G
  • SA572D vs SA571DR2
  • SA572D vs SA571DG
  • SA572D vs SA571DG
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase