NCP6335GFCCT1G
NCP6335GFCCT1G
Obsolete
Description:  IC REG BUCK PROG 4A 20WLCSP
Manufacturer:  onsemi
History Price: $0.40000
In Stock: 4440
NCP6335GFCCT1G Specification
Specification
Part No
NCP6335GFCCT1G
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Programmable
Number of Outputs
1
Voltage - Input (Min)
2.3V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
1.4V
Current - Output
4A
Frequency - Switching
3MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-UFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.62x2.02)
NCP6335GFCCT1G Related Parts
NCP1032AMNTXG
NCP1032AMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1032BMNTXG
NCP1032BMNTXG
onsemi
IC REG FLYBCK FWRD 8WDFN
NCP1400ASN19T1
NCP1400ASN19T1
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN19T1G
NCP1400ASN19T1G
onsemi
IC REG BOOST 1.9V 80MA 5TSOP
NCP1400ASN22T1
NCP1400ASN22T1
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN22T1G
NCP1400ASN22T1G
onsemi
IC REG BOOST 2.2V 80MA 5TSOP
NCP1400ASN25T1
NCP1400ASN25T1
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN25T1G
NCP1400ASN25T1G
onsemi
IC REG BOOST 2.5V 80MA 5TSOP
NCP1400ASN27T1
NCP1400ASN27T1
onsemi
IC REG BOOST 2.7V 100MA 5TSOP
NCP1400ASN27T1G
NCP1400ASN27T1G
Fairchild Semiconductor
SWITCHING REGULATOR, VOLT-MODE
NCP1400ASN27T1G
NCP1400ASN27T1G
onsemi
IC REG BOOST 2.7V 100MA SOT23-5
NCP1400ASN30T1
NCP1400ASN30T1
onsemi
IC REG BOOST 3V 100MA 5TSOP
NCP6335GFCCT1G Compare Parts
  • NCP6335GFCCT1G vs NCP6354BMTAATBG
  • NCP6335GFCCT1G vs NCP6343XFCCT1G
  • NCP6335GFCCT1G vs NCP6343SFCCT1G
  • NCP6335GFCCT1G vs NCP6343MFCCT1G
  • NCP6335GFCCT1G vs NCP6343DFCCT1G
  • NCP6335GFCCT1G vs NCP6343BFCCT1G
  • NCP6335GFCCT1G vs NCP6343AVFCCT1G
  • NCP6335GFCCT1G vs NCP6343AFCCT1G
  • NCP6335GFCCT1G vs NCP6336FCCT1G
  • NCP6335GFCCT1G vs NCP6336BFCCT1G
  • NCP6335GFCCT1G vs NCP6335FFCT2G
  • NCP6335GFCCT1G vs NCP6335FFCT1G
  • NCP6335GFCCT1G vs NCP6335FFCCT1G
  • NCP6335GFCCT1G vs NCP6335EMT30TBG
  • NCP6335GFCCT1G vs NCP6335DFCT1G
  • NCP6335GFCCT1G vs NCP6335DFCCT1G
  • NCP6335GFCCT1G vs NCP6335BFCCT1G
  • NCP6335GFCCT1G vs NCP6334CMTAATBG
  • NCP6335GFCCT1G vs NCP6334BMTBBTBG
  • NCP6335GFCCT1G vs NCP6334BMTAATBG
  • NCP6335GFCCT1G vs NCP6334BMT26TBG
  • NCP6335GFCCT1G vs NCP6332CMTAATBG
  • NCP6335GFCCT1G vs NCP6332BMTAATBG
  • NCP6335GFCCT1G vs NCP6332BMTAATBG
  • NCP6335GFCCT1G vs NCP6324CMTAATBG
  • NCP6335GFCCT1G vs NCP6324BMTAATBG
  • NCP6335GFCCT1G vs NCP5252MNTXG
  • NCP6335GFCCT1G vs NCP5173MNR2
  • NCP6335GFCCT1G vs NCP3284MNTXG
  • NCP6335GFCCT1G vs NCP3284DMNTXG
  • NCP6335GFCCT1G vs NCP3284AMNTXG
  • NCP6335GFCCT1G vs NCP3237MNTXG
  • NCP6335GFCCT1G vs NCP3235MNTXG
  • NCP6335GFCCT1G vs NCP3233MNTXG
  • NCP6335GFCCT1G vs NCP3232NMNTXG
  • NCP6335GFCCT1G vs NCP3232LMNTXG
  • NCP6335GFCCT1G vs NCP3231NMNTXG
  • NCP6335GFCCT1G vs NCP3231MNTXG
  • NCP6335GFCCT1G vs NCP3231BMNTXG
  • NCP6335GFCCT1G vs NCP3231AMNTXG
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Émile Lefèvre
    France
    5 stars
    2026-05-11 10:49
    Delivered very quickly (20 days in advance on the scheduled date).
    Not yet tested in the device so I can not confirm the proper operation yet.
    I would update the comment once tested.
    Sofia Helena Santos
    Brazil
    5 stars
    2026-05-11 08:43
    Congratulations arrived all OK by the book.
    Eric Price
    United States
    5 stars
    2026-05-11 02:18
    Very Good item as described, good quality great price. Recommended seller
    Klaus Meier
    Germany
    5 stars
    2026-05-11 02:13
    I highly recommend this seller, all OK. Many thanks
    Tiffany Hughes
    United States
    5 stars
    2026-05-11 00:36
    My transistors arrived super fast to see if are good will put in place to test paracem original, the store and great can buy quiet
    Tommaso Caruso
    Italy
    5 stars
    2026-05-10 07:53
    Perfect, free rapidissima!