NCP6335GFCCT1G
NCP6335GFCCT1G
Obsolete
Description:  IC REG BUCK PROG 4A 20WLCSP
Manufacturer:  onsemi
History Price: $0.40000
In Stock: 4440
NCP6335GFCCT1G vs NCP6343MFCCT1G
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
2.3V
2.3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
1.4V
1.4V
Current - Output
4A
3A
Frequency - Switching
3MHz
3MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFBGA, WLCSP
15-UFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.62x2.02)
15-WLCSP (1.34x1.99)