Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ onsemi NCP6335GFCCT1G
NCP6335GFCCT1G
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK PROG 4A 20WLCSP
Manufacturer:
onsemi
Datasheet:
NCP6335GFCCT1G Datasheet
History Price: $0.40000
In Stock: 4440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP6335GFCCT1G vs NCP6335DFCT1G
Part No
NCP6335GFCCT1G
NCP6335DFCT1G
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Programmable
Programmable
Number of Outputs
1
1
Voltage - Input (Min)
2.3V
2.3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.6V
Voltage - Output (Max)
1.4V
1.4V
Current - Output
4A
4A
Frequency - Switching
3MHz
3MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFBGA, WLCSP
20-UFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.62x2.02)
20-WLCSP (1.62x2.02)