MC74HC4538AFG
MC74HC4538AFG
Obsolete
Description:  IC MULTIVIBRATOR 30NS 16SOEIAJ
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 38500
MC74HC4538AFG Specification
Specification
Part No
MC74HC4538AFG
Category
Logic - Multivibrators
Manufacturer
onsemi
Series
74HC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
30 ns
Current - Output High, Low
5.2mA, 5.2mA
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
MC74HC4538AFG PDF Datasheet
MC74HC4538AFG Related Parts
MC74HC4538ADG
MC74HC4538ADG
onsemi
IC MULTIVIBRATOR 30NS 16SOIC
MC74HC4538ADR2
MC74HC4538ADR2
onsemi
IC MULTIVIBRTR DUAL MONO 16SOIC
MC74HC4538ADR2G
MC74HC4538ADR2G
onsemi
IC MULTIVIBRATOR 30NS 16SOIC
MC74HC4538ADTR2
MC74HC4538ADTR2
onsemi
IC MULTIVIBRATOR 30NS 16TSSOP
MC74HC4538ADTR2G
MC74HC4538ADTR2G
onsemi
IC MULTIVIBRATOR 30NS 16TSSOP
MC74HC4538AF
MC74HC4538AF
onsemi
IC MULTIVIBRATOR 30NS 16SOEIAJ
MC74HC4538AFEL
MC74HC4538AFEL
onsemi
IC MULTIVIBRATOR 30NS 16SOEIAJ
MC74HC4538AFELG
MC74HC4538AFELG
onsemi
IC MULTIVIBRATOR 30NS 16SOEIAJ
MC74HC4538AFL1
MC74HC4538AFL1
onsemi
DUAL PRECISION MONOSTABLE MULTI
MC74HC4538AFL2
MC74HC4538AFL2
onsemi
DUAL PRECISION MONOSTABLE MULTIV
MC74HC4538AFR1
MC74HC4538AFR1
onsemi
DUAL PRECISION MONOSTABLE MULTIV
MC74HC4538AFR2
MC74HC4538AFR2
onsemi
MONOSTABLE MULTIVIBRATOR DUAL 16
MC74HC4538AFG Compare Parts
  • MC74HC4538AFG vs MC74HC4538AFR2-MO
  • MC74HC4538AFG vs MC74HC4538AFR2
  • MC74HC4538AFG vs MC74HC4538AFR1
  • MC74HC4538AFG vs MC74HC4538AFL2
  • MC74HC4538AFG vs MC74HC4538AFL1
  • MC74HC4538AFG vs MC74HC4538AFELG
  • MC74HC4538AFG vs MC74HC4538AFEL
  • MC74HC4538AFG vs MC74HC4538AF
  • MC74HC4538AFG vs MC74HC4538ADTR2G
  • MC74HC4538AFG vs MC74HC4538ADTR2
  • MC74HC4538AFG vs MC74HC4538ADR2G
  • MC74HC4538AFG vs MC74HC4538ADR2
  • MC74HC4538AFG vs MC74HC4538ADG
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…