Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi MC74HC4538AFG
MC74HC4538AFG
Obsolete
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 30NS 16SOEIAJ
Manufacturer:
onsemi
Datasheet:
MC74HC4538AFG Datasheet
History Price: Obsolete
In Stock: 38500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC74HC4538AFG vs MC74HC4538AF
Part No
MC74HC4538AFG
MC74HC4538AF
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
onsemi
onsemi
Series
74HC
74HC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
30 ns
30 ns
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Voltage - Supply
2 V ~ 6 V
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
16-SOEIAJ