MC74HC4538AFG
MC74HC4538AFG
Obsolete
Description:  IC MULTIVIBRATOR 30NS 16SOEIAJ
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 38500
MC74HC4538AFG vs MC74HC4538AFL2
Manufacturer
Series
74HC
74HC
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
Yes
Yes
Propagation Delay
30 ns
30 ns
Current - Output High, Low
5.2mA, 5.2mA
5.2mA, 5.2mA
Voltage - Supply
2 V ~ 6 V
2 V ~ 6 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOEIAJ
16-SOEIAJ